EN
  • EN
  • DE

MSP430FR2422IPW16

Part No MSP430FR2422IPW16
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 7.5KB FRAM 16TSSOP / MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tube
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 11
Program Memory Size 7.5KB (7.5K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MSP430FR2422
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-48357
Standard Package 90
Win Source Part Number 1318602-MSP430FR2422IPW16
Ultra Librarian 3D Model Ultra Librarian MSP430FR2422IPW16 CAD Model

Description

Overview of Texas Instruments MSP430FR2422IPW16

The MSP430FR2422IPW16 is a high-performance microcontroller unit (MCU) from Texas Instruments (TI), designed for optimal energy efficiency and robustness in a variety of embedded applications. It is part of the MSP430 family, which is well-known for its ultra-low-power operation, making it an ideal choice for battery-powered and portable devices.

Key Features

  • Low-Power Performance: The MSP430FR2422IPW16 excels in power-sensitive applications due to its ability to operate in multiple low-power modes, which significantly extends battery life.
  • Integrated Memory: This MCU comes with 8KB of non-volatile FRAM (Ferroelectric Random Access Memory), which combines the speed of RAM with the persistence of flash storage, while also allowing for more write cycles and faster data access.
  • Advanced Clock System: The device features a flexible clock system that includes a low-power low-frequency internal clock, which is crucial for reducing energy consumption during operation.
  • Digital and Analog Peripherals: It offers a variety of integrated peripherals including timers, digital I/O, analog-to-digital converter (ADC), and more, to support a wide range of functionalities without the need for additional components.
  • 16-Bit RISC Architecture: The MSP430 core is a 16-bit RISC processor that provides a balanced combination of performance and power efficiency.

Applications

The MSP430FR2422IPW16 is versatile and can be used in numerous applications, such as:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Energy Management Systems
  • Portable Medical Devices
  • Smart Metering

Technical Specifications

With a 16-bit wide data bus, the MSP430FR2422IPW16 operates at a maximum frequency of 16 MHz. It is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. The MCU operates across a voltage range of 1.8V to 3.6V, which allows for flexibility in power supply design.

Conclusion

The MSP430FR2422IPW16 by Texas Instruments is a powerful and efficient solution for developers looking to integrate a reliable MCU into their designs. With its low-power operation, ample integrated memory, and a suite of embedded peripherals, it stands out as a top choice for creating sophisticated yet power-conscious electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1320 $50.9400
110+ $0.9289 $102.1790
170+ $0.8998 $152.9660
230+ $0.8708 $200.2840
300+ $0.8418 $252.5400
400+ $0.7547 $301.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess