EN
  • EN
  • DE

MSP430FR2311IPW16

Part No MSP430FR2311IPW16
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 3.75KB FRAM 16TSSOP / MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 3.75KB (3.75K x 8) FRAM 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tube
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 3.75KB (3.75K x 8)
Program Memory Type FRAM
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MSP430FR2311
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-47710,MSP430FR2311IPW16-ND
Standard Package 90
Win Source Part Number 1322489-MSP430FR2311IPW16
Ultra Librarian 3D Model Ultra Librarian MSP430FR2311IPW16 CAD Model

Description

Product Overview: MSP430FR2311IPW16

The MSP430FR2311IPW16 is a remarkable microcontroller unit (MCU) from Texas Instruments, renowned for its exceptional integration of features tailored for low-power and high-performance applications. This MCU is part of the MSP430 family, which is well-known for its ultra-low power consumption, making it an ideal choice for battery-powered and portable devices.

Key Features

  • 16-Bit RISC Architecture: The MSP430FR2311IPW16 operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture that allows for a balanced combination of performance and power efficiency.
  • Integrated Memory: It comes equipped with 4KB of non-volatile FRAM (Ferroelectric Random Access Memory), which offers faster write speeds and greater write endurance compared to traditional flash memory.
  • Digital and Analog Peripherals: This MCU includes a variety of peripherals such as timers, communication modules (eSPI, eUSCI), 10-bit analog-to-digital converters (ADCs), and a 10-bit digital-to-analog converter (DAC) to support a wide range of application requirements.
  • Low-Power Operation: The MSP430FR2311IPW16 excels in power management with multiple low-power modes, which significantly extend battery life for portable applications.
  • Wide Operating Temperature Range: It is designed to perform reliably across a broad temperature range, making it suitable for industrial and outdoor applications.

Applications

The versatility of the MSP430FR2311IPW16 allows it to be used in various applications such as:

  • Smart meters
  • Portable medical devices
  • Home automation systems
  • Wearable technology
  • Energy harvesting systems

Package and Quality

The MSP430FR2311IPW16 is available in a small-outline integrated circuit (SOIC) package with 16 pins, ensuring a compact footprint for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this MCU is no exception, with rigorous testing and quality assurance processes in place to ensure reliability and performance.

Overall, the MSP430FR2311IPW16 by Texas Instruments is a powerful and efficient solution for designers looking to optimize their products for energy efficiency without compromising on processing capabilities.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4477 $50.6695
85+ $1.1879 $100.9715
135+ $1.1508 $155.3580
180+ $1.1137 $200.4660
235+ $1.0765 $252.9775
315+ $0.9652 $304.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess