EN
  • EN
  • DE

F28M36P53C2ZWTS

Part No F28M36P53C2ZWTS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 289NFBGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x + ARM Cortex M3 Concerto
Packaging Tray
Core Processor C28x/ARM Cortex-M3
Core Size 32-Bit Dual-Core
Speed 125MHz/150MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, McBSP, SCI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 142
Program Memory Size 512KB/512KB
Program Memory Type FLASH
RAM Size 232KB
Supply Voltage 1.14 V ~ 3.63 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 289-LFBGA
Manufacturer Package 289-NFBGA (16x16)
Win Source Part Number 774343-F28M36P53C2ZWTS
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name F28M36P53C2
Introduction Date October 01, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian F28M36P53C2ZWTS CAD Model

Description

Product Overview: F28M36P53C2ZWTS

The F28M36P53C2ZWTS is a highly sophisticated microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of industrial applications. This product is part of the C2000™ series, which is renowned for its performance in control-oriented tasks. It is particularly suitable for applications that require a high level of precision and efficiency, such as motor control, digital power supplies, and renewable energy systems.

Key Features

  • High-Performance Processing: At the core of the F28M36P53C2ZWTS is a powerful 32-bit dual-core architecture. This includes the C28x floating-point core and an ARM Cortex-M3 core, which work in harmony to deliver exceptional processing capabilities.
  • Integrated Memory: The MCU comes with integrated memory features, including Flash and RAM, facilitating swift and reliable data storage and retrieval.
  • Robust Communication Interfaces: A suite of communication interfaces such as CAN, SPI, I2C, and UART ensures versatile connectivity options for various peripherals and systems.
  • Advanced Control Peripherals: It is equipped with enhanced control peripherals that include PWM outputs, high-resolution ADCs, and capture inputs, making it ideal for real-time control applications.
  • Real-Time Debugging: The device supports real-time debugging and performance analysis, which is crucial for the development and optimization of complex control algorithms.

Applications

The F28M36P53C2ZWTS is designed for use in a variety of industrial and commercial applications, including but not limited to:

  • Advanced Motor Control Systems
  • Renewable Energy Systems like Solar Inverters and Wind Turbines
  • Digital Power Conversion
  • Industrial Automation and Robotics
  • Electrical Vehicles and Traction Control

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The F28M36P53C2ZWTS is no exception, as it is designed to meet stringent industrial standards for reliability and longevity. It operates over an extended temperature range, ensuring stability and performance even in harsh environments.

With its combination of processing power, integrated features, and robust design, the F28M36P53C2ZWTS by Texas Instruments stands out as a prime choice for engineers looking to develop advanced control systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess