EN
  • EN
  • DE

DS125BR800ANJYR

Part No DS125BR800ANJYR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Low-Power 12.5-Gbps 8-Channel (Unidirectional) Repeater With Input Equalization
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, ReDriver
Applications PCIe, SAS
Input CML
Output CML
Data Rate (Maximum) 12.5Gbps
Number of Channels 8
Delay Time 200ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 10pF
Operating Supply Voltage 2.375 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 54-WFQFN Exposed Pad
Manufacturer Package 54-WQFN (10x5.5)
Win Source Part Number 1168780-DS125BR800ANJYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS125BR800A
Introduction Date November 28, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS125BR800ANJYR CAD Model

Description

Introducing the DS125BR800ANJYR from Texas Instruments

The DS125BR800ANJYR is a state-of-the-art signal conditioning and retiming repeater designed by Texas Instruments to specifically address the high-speed signal challenges in modern data transmission systems. This device is engineered to provide a robust solution for extending the reach and improving the performance of high-speed serial links.

Key Features

  • High-speed Performance: The DS125BR800ANJYR supports multi-rate operations, making it versatile for various applications. It can handle data rates from 1 Gbps to 12.5 Gbps per channel, accommodating a broad range of protocols including PCIe, SATA, SAS, and Fibre Channel.
  • Advanced Signal Conditioning: With its integrated signal conditioning capabilities, the device can compensate for inter-symbol interference (ISI) caused by long PCB traces or cables, thus enhancing signal integrity and system reliability.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and this product is designed to operate with low power consumption, minimizing thermal footprints and saving system power.
  • Adaptive Equalization: The adaptive equalization feature automatically adjusts to optimize performance over various channel conditions, ensuring reliable data transmission without manual tuning.
  • Flexible I/O: The DS125BR800ANJYR supports both AC and DC coupling, providing designers with flexibility when integrating the device into their systems.
  • Programmable Settings: A comprehensive suite of programmable settings is available to fine-tune the device's performance for specific applications, ensuring optimal compatibility and functionality.

Applications

The DS125BR800ANJYR is ideal for use in a range of high-speed data communication systems. It is commonly found in data center infrastructure, high-performance computing, networking equipment, and storage systems. Its robust design also makes it suitable for industrial applications that require reliable high-speed data transfer.

Quality and Reliability

As with all Texas Instruments products, the DS125BR800ANJYR is built with quality and reliability in mind. It undergoes rigorous testing and quality control measures to ensure that it meets the high standards expected by designers and engineers in the industry. With Texas Instruments' commitment to excellence, this product is a reliable choice for enhancing your high-speed data communication needs.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8317 $74.4951
5+ $20.3748 $101.8740
8+ $19.7381 $157.9048
11+ $19.1014 $210.1154
14+ $18.4646 $258.5044
19+ $16.5545 $314.5355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess