EN
  • EN
  • DE

MSP430F5258IRGCR

Part No MSP430F5258IRGCR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64VQFN / MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number MSP430F5258
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-51435-6,296-51435-2,296-51435-1,MSP430F5258IRGCR-ND
Standard Package 2,000
Win Source Part Number 1318584-MSP430F5258IRGCR
Ultra Librarian 3D Model Ultra Librarian MSP430F5258IRGCR CAD Model

Description

Product Overview: MSP430F5258IRGCR

The MSP430F5258IRGCR is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a wide range of applications that require low power consumption and high integration. This MCU is part of the MSP430 family, which is renowned for its ultra-low-power performance and versatile features that cater to various embedded systems.

Key Features

  • Core: The MSP430F5258IRGCR is built around a powerful 16-bit RISC CPU, offering a robust set of instructions and optimized speed that makes it ideal for handling complex tasks efficiently.
  • Memory: It comes equipped with 128KB of Flash memory and 10KB of RAM, providing ample space for application code and data storage.
  • Digital Peripherals: The device includes a range of digital peripherals such as multiple serial communication modules (USARTs), which support SPI, I2C, and UART protocols, and a 32-bit hardware multiplier for accelerated mathematical operations.
  • Analog Peripherals: A 12-bit analog-to-digital converter (ADC) with internal reference and sample-and-hold provides precise measurement capabilities for sensor interfacing, while an integrated temperature sensor helps with system monitoring.
  • Power Management: The MSP430F5258IRGCR excels in power management with five low-power modes that significantly reduce power consumption. The active mode allows the MCU to operate at 1.8V to 3.6V, while the standby mode can function at extremely low currents.
  • Package: This microcontroller comes in a compact 64-VQFN (RGCR) package, which is suitable for space-constrained applications.
  • Development Support: Texas Instruments provides extensive development support for the MSP430F5258IRGCR, including an integrated development environment (IDE), software libraries, and reference designs to accelerate product development.

Applications

The MSP430F5258IRGCR is a versatile MCU that can be used in a variety of applications, such as:

  • Portable and battery-powered devices
  • Sensing and monitoring systems
  • Industrial control systems
  • Smart meters and energy management
  • Medical devices and health monitors
  • Consumer electronics

With its combination of low power consumption, extensive memory, and rich set of peripherals, the MSP430F5258IRGCR from Texas Instruments is an excellent choice for designers who need a reliable and efficient MCU for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0108 $56.0756
16+ $6.5730 $105.1680
24+ $6.3676 $152.8224
33+ $6.1622 $203.3526
42+ $5.9568 $250.1856
57+ $5.3406 $304.4142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,050 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess