EN
  • EN
  • DE

TLC5941QPWPRQ1

Part No TLC5941QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 60MA 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 17V
Channel Output Current 60mA
Applications Backlight, Signage
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 032724-TLC5941QPWPRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5941QPWPRQ1 CAD Model

Description

The Texas Instruments TLC5941QPWPRQ1 is a highly versatile, 16-channel LED driver designed to cater to a wide range of automotive and industrial lighting applications. This advanced driver IC is specifically engineered to provide constant-current sink to drive LEDs with precision, ensuring consistent brightness and extending the life of the lighting system.

Key Features

  • 16-Channel Output: The TLC5941QPWPRQ1 can control up to 16 individual LED channels, making it ideal for complex lighting arrangements.
  • 12-Bit (4096 Steps) Grayscale PWM Control: Each channel is equipped with 12-bit fixed-frequency PWM output, enabling fine control over the brightness levels with 4096 intensity steps for smooth transitions and color mixing.
  • Dot Correction: The 6-bit (64 steps) dot correction feature allows for the calibration and compensation of luminous intensity variations between LEDs, ensuring uniform output across the array.
  • Pre-Charge FET: The integrated pre-charge FET helps in reducing LED turn-on time and ghosting effect, enhancing visual performance.
  • Thermal Shutdown: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage due to overheating.
  • LED Open Detection: The TLC5941QPWPRQ1 can detect open LED conditions, providing feedback for system diagnostics and maintenance.
  • Power-Supply Voltage: The device operates over a wide supply voltage range, accommodating various automotive and industrial applications.

Applications

With its robust feature set, the TLC5941QPWPRQ1 is well-suited for a variety of applications, including:

  • Automotive exterior and interior lighting
  • RGB LED displays and signage
  • Industrial display backlighting
  • General-purpose LED illumination

The TLC5941QPWPRQ1 is available in a HTSSOP (TSSOP) PowerPAD™ package, which is designed for enhanced thermal performance, making it a reliable choice for systems where space is at a premium and thermal management is critical. With its advanced features and Texas Instruments' reputation for quality, this LED driver is an excellent choice for designers looking to create sophisticated and reliable lighting solutions.

You May Also Be Interested in

SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1814 $50.1722
56+ $1.7899 $100.2344
87+ $1.7339 $150.8493
120+ $1.6780 $201.3600
155+ $1.6221 $251.4255
207+ $1.4543 $301.0401
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess