EN
  • EN
  • DE

MSP430AFE222IPWR

Part No MSP430AFE222IPWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F2xx
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 11
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 2x24b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number MSP430AFE222
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644551-MSP430AFE222IPWR
Ultra Librarian 3D Model Ultra Librarian MSP430AFE222IPWR CAD Model

Description

Texas Instruments MSP430AFE222IPWR Overview

The Texas Instruments MSP430AFE222IPWR is a highly integrated, low-power, mixed-signal microcontroller that is well-suited for a wide range of applications, particularly in the metering and energy monitoring industries. This microcontroller is part of the MSP430 family, known for its exceptional power efficiency and versatile peripherals.

Key Features

  • 16-bit RISC Architecture: At the heart of the MSP430AFE222IPWR is a 16-bit RISC CPU, which provides a balanced trade-off between power consumption and performance, making it ideal for battery-powered and energy-harvesting applications.
  • Integrated Analog Front-End (AFE): This microcontroller features a precise analog front-end, which includes a sigma-delta analog-to-digital converter (ADC) for accurate signal acquisition, making it perfect for applications like smart metering.
  • Low Power Consumption: With its various energy-saving modes, the MSP430AFE222IPWR is designed for applications that require extended battery life. It can operate in active mode, standby mode, and off mode, each with different power characteristics to optimize consumption.
  • Digital Peripherals: The device includes a range of digital peripherals such as timers, communication interfaces (SPI, I2C), and digital I/O pins, providing flexibility in system design.
  • Memory: It comes equipped with an ample amount of onboard memory, including flash memory and RAM, to support complex applications and data storage requirements.
  • Package: The MSP430AFE222IPWR is available in a TSSOP package, which is ideal for space-constrained applications.

Applications

The MSP430AFE222IPWR is particularly well-suited for applications in the metering domain, such as electricity meters, water meters, and gas meters. Its high-precision ADC and low-power operation also make it a great choice for portable medical devices, environmental monitoring systems, and smart sensors.

Conclusion

In summary, the MSP430AFE222IPWR from Texas Instruments is a powerful and efficient microcontroller that offers a comprehensive set of features for designers looking to create advanced, power-conscious applications. With its integrated analog front-end, robust digital peripherals, and flexible power management options, this microcontroller is a versatile choice for a multitude of low-power applications.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0401 $52.5213
31+ $3.3150 $102.7650
47+ $3.2114 $150.9358
65+ $3.1078 $202.0070
84+ $3.0042 $252.3528
112+ $2.6934 $301.6608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess