EN
  • EN
  • DE

PI6CVF857AE

Part No PI6CVF857AE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLK BUF DDR 220MHZ 1CIRC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Programmable Not Verified
PLL Yes
Main Purpose Memory, DDR, SDRAM DIMM
Input SSTL-2
Output SSTL-2
Number of Circuits 1
Frequency - Max 220MHz
Voltage - Supply 2.3V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number PI6CVF857
Standard Package 39 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654950-PI6CVF857AE
Ultra Librarian 3D Model Ultra Librarian PI6CVF857AE CAD Model

Description

Introducing the PI6CVF857AE from Diodes Incorporated

The PI6CVF857AE is a high-performance, low-skew, 2-to-7 differential clock buffer from Diodes Incorporated, designed to meet the demanding requirements of today's high-speed digital systems. This device is part of Diodes Incorporated's extensive range of clock management solutions, offering designers a reliable and efficient way to distribute clock signals throughout their system.

Constructed with advanced silicon gate CMOS technology, the PI6CVF857AE provides a low propagation delay and minimal additive phase jitter, ensuring signal integrity is maintained across multiple clock domains. It features two selectable differential clock inputs and seven low-skew outputs, enabling versatile configurations for clock distribution networks. The device is capable of translating from a differential HCSL input to LVCMOS/LVTTL output levels, providing compatibility with a wide range of digital logic levels.

The PI6CVF857AE operates over a broad frequency range and supports a supply voltage of 3.3V ±0.3V, making it suitable for a variety of applications from networking and telecommunications to computing and storage systems. Its robust design includes integrated termination resistors that simplify PCB layout and reduce external component requirements, thus saving space and cost on the system board.

Key features of the PI6CVF857AE include:

  • Differential HCSL inputs and LVCMOS/LVTTL outputs
  • Low propagation delay and additive phase jitter
  • Integrated input termination resistors
  • Output enable/disable function for each output pair
  • Industrial temperature range of -40°C to +85°C
  • Available in a space-saving TSSOP-20 package

The PI6CVF857AE is designed with a focus on reliability and performance, providing a low-skew clock distribution solution that can be easily integrated into a variety of high-speed digital applications. Whether you're designing enterprise-level servers, sophisticated networking equipment, or high-performance computing platforms, the PI6CVF857AE is engineered to deliver precise clock timing with minimal signal degradation.

With its advanced features and flexible design, the PI6CVF857AE from Diodes Incorporated is the ideal choice for system designers seeking a high-quality, scalable clock distribution solution.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK SYNTHESIZER / IC Output
Need more? Email Us
Renesas Electronics America
IC / PCI Express (PCIe) Zero Delay Buffer, Fanout Buffer (Distribution) IC 200MHz 1 Output 32-VFQFPN (5x5)
Lowest to $39.1695
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Renesas Electronics America
9DBL0243A 2-O/P LP-HCSL ZDB, ZO=
Need more? Email Us
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $43.8991
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess