EN
  • EN
  • DE

MAX3233IDR

Part No MAX3233IDR
Manufacturer Texas Instruments
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 703072-MAX3233IDR
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3233IDR CAD Model

Description

Product Overview: MAX3233IDR from Texas Instruments

The MAX3233IDR is a high-performance, 3-V to 5.5-V, 2-channel RS-232 line driver/receiver from Texas Instruments, designed to meet the stringent requirements of EIA/TIA-232-F and to provide electrical data transmission over long distances in noisy environments. This integrated circuit is particularly suitable for applications that require a reliable communication interface with low power consumption and a wide operating voltage range.

Key Features

  • Wide Operating Voltage Range: The device operates from a single 3.0V to 5.5V power supply, making it versatile for various applications.
  • Low Power Consumption: It features a low-power shutdown mode that significantly reduces power usage when the device is inactive, thereby extending battery life in portable solutions.
  • High Data Rate: The MAX3233IDR supports data rates up to 250 kbps, ensuring high-speed data transmission for efficient communication.
  • Electrostatic Discharge (ESD) Protection: It offers robust ESD protection exceeding ±15 kV using the Human Body Model, which safeguards the device against static electricity and other voltage spikes.
  • Dual Charge-Pump Circuit: The integrated dual charge-pump circuit creates voltage levels required for RS-232 operation from a single power supply input, reducing the need for additional components.

Applications

The MAX3233IDR is an ideal choice for a variety of applications that require reliable RS-232 communication, such as:

  • Portable and battery-powered devices
  • Point-of-sale (POS) terminals
  • Data logging and telemetry systems
  • Industrial control and automation
  • GPS receivers and instrumentation

Package and Quality

The device is offered in a compact 16-pin SOIC package, designated with the "DR" suffix, ensuring a minimal footprint on printed circuit boards. Texas Instruments is committed to high-quality manufacturing and reliability, providing customers with industry-leading performance and durability.

With its robust feature set, the MAX3233IDR from Texas Instruments stands out as a top-tier solution for any application requiring a dependable RS-232 interface with the added benefits of low power consumption and high data rate transmission.

You May Also Be Interested in

Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess