EN
  • EN
  • DE

MAX1301AEUP+

Part No MAX1301AEUP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 16
Sampling Rate (Per Second) 115k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Mounting Style SMD
Family Part Number MAX1301
Manufacturer Pack Quantity 74
MSL Level 1 (Unlimited)
Win Source Part Number 701159-MAX1301AEUP+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1301AEUP+ CAD Model

Description

Maxim Integrated MAX1301AEUP+ Precision ADC

The MAX1301AEUP+ from Maxim Integrated is a high-performance, 16-bit, serial output analog-to-digital converter (ADC) that offers exceptional accuracy and low noise in a compact package. This precision ADC is designed for applications requiring high-resolution measurements, such as industrial control systems, medical instrumentation, and data acquisition systems.

One of the standout features of the MAX1301AEUP+ is its differential input architecture, which provides improved noise rejection and enhances the quality of the signal conversion process. With a sampling rate of up to 115ksps (kilo-samples per second), this device ensures rapid data acquisition, allowing for real-time monitoring and control in critical applications.

The MAX1301AEUP+ operates from a single +5V supply, which simplifies the power supply design and reduces the overall system power consumption. This ADC also includes an internal reference, which eliminates the need for external components and helps maintain the accuracy of the conversion process even under varying temperature conditions.

Featuring a versatile 3-wire serial interface, the MAX1301AEUP+ is compatible with SPI, QSPI, and MICROWIRE protocols, making it easy to integrate into a wide range of microcontroller-based systems. The device also includes a full-duplex mode, enabling simultaneous data transmission and reception, which can be particularly useful in complex, multi-channel applications.

For enhanced functionality, the MAX1301AEUP+ offers a programmable gain amplifier (PGA) with gains ranging from 1 to 128, providing flexibility in signal conditioning and enabling it to accommodate input signals of various amplitudes. The ADC also features an internal FIFO (first-in, first-out) memory, which helps manage data flow and reduces the processing load on the host microcontroller.

Enclosed in a 20-pin TSSOP package, the MAX1301AEUP+ is designed for space-constrained applications. Its robust design ensures reliable operation over an extended temperature range of -40°C to +85°C, making it suitable for deployment in harsh environments. Overall, the MAX1301AEUP+ represents a blend of precision, speed, and versatility, making it an excellent choice for precision data conversion needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to €25.2936
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to €84.6532
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €65.7097 €65.7097
2+ €53.9157 €107.8313
3+ €52.2308 €156.6923
4+ €50.5459 €202.1836
5+ €48.8610 €244.3051
7+ €43.8065 €306.6454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess