EN
  • EN
  • DE

MAX3221CPWRE4

Part No MAX3221CPWRE4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Interface Circuit Standard 1 EIA/TIA-232-F/RS-232
Mounting Surface Mount
Operating Temp Range 0C to 70C
Package Type TSSOP
Packaging Tape and Reel
Pin Count 16
Number of Receivers 1
Operating Temperature Classification Commercial
Dual Supply Voltage (Typ) Not Required(V)
Power Supply Requirement Single
Supply Current 1(mA)
Dual Supply Voltage (Min) Not Required(V)
Data Rate 0.25(kbps)
Rad Hardened No
Single Supply Voltage (Min) 3(V)
Single Supply Voltage (Max) 5.5(V)
Single Supply Voltage (Typ) 3.3/5(V)
Dual Supply Voltage (Max) Not Required(V)
Data Transmission Topology Point-to-Point
Transmitter Signal Type Single-Ended
Receiver Signal Type Single-Ended
Number of Transmitters 1
Number of Transceivers 1
DELETED Compliant
Win Source Part Number 073505-MAX3221CPWRE4
Ultra Librarian 3D Model Ultra Librarian MAX3221CPWRE4 CAD Model

Description

The MAX3221CPWRE4 is a high-performance, advanced integrated circuit (IC) product manufactured by Texas Instruments, a global leader in semiconductor technology. This product is a single driver, single receiver RS-232 solution, designed to facilitate the communication between data terminal equipment (DTE) and data communication equipment (DCE). The MAX3221CPWRE4 operates with a single VCC supply ranging from 3.0V to 5.5V, making it suitable for a wide range of applications. This IC is equipped with a proprietary auto-power-down feature that significantly reduces power consumption. When the device does not sense a valid RS-232 signal, the driver automatically shuts down, thereby conserving energy. This product is designed to ensure robust performance. It can handle up to ±15kV ESD (Electrostatic Discharge) protection, safeguarding the device from potential damage caused by static electricity. This feature enhances the durability and reliability of the product, making it an excellent choice for various industrial applications. The MAX3221CPWRE4 is equipped with a 1Mbps data rate, ensuring fast and efficient data transmission. It also features a low power shutdown mode (<1µA), which can be useful in battery-operated systems, where power conservation is crucial. This IC is designed in a 20-TSSOP (0.173", 4.40mm Width) package, making it compact and easy to integrate into various systems. This product is RoHS compliant, adhering to the European Union's directive on the restriction of hazardous substances, ensuring that it is safe and environmentally friendly. The MAX3221CPWRE4 is designed to meet the needs of various applications, including portable computing, battery-powered systems, modems, interface translation, printer interface, and more. Its high level of integration, robust performance, and power-saving features make it an ideal choice for designers looking for a reliable, high-performance RS-232 solution. In conclusion, the MAX3221CPWRE4 is a testament to Texas Instruments' commitment to delivering high-quality, innovative, and reliable semiconductor solutions. It is a powerful, efficient, and durable product that is sure to enhance the performance and reliability of your electronic systems.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6178 $52.5130
175+ $0.5787 $101.2725
270+ $0.5591 $150.9570
385+ $0.5200 $200.2000
500+ $0.5005 $250.2500
625+ $0.4810 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,280 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess