EN
  • EN
  • DE

M38510/32803BRA

Part No M38510/32803BRA
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Octal Bus Transceivers With 3-State Outputs 20-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Contact Plating Lead, Tin
Direction Bidirectional
Height 5.08 mm
High Level Output Current -12 mA
Lead Free Contains Lead
Length 24.2 mm
Logic Function Transceiver
Low Level Output Current 12 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Channels 8
Number of Elements 1
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 40 ns
RoHS Compliant
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1017616-M38510/32803BRA
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M38510/32803BRA CAD Model

Description

The M38510/32803BRA is a high-quality integrated circuit from Texas Instruments, renowned for its precision engineering and exceptional reliability. This product is part of Texas Instruments' military-grade offerings, designed to meet the stringent requirements of defense and aerospace applications. With its robust construction and advanced features, the M38510/32803BRA is the ideal choice for systems that demand the utmost in performance and durability.

Key Features

  • Military Specifications: As part of the M38510 series, this device adheres to the strict military standards for performance and reliability, ensuring operation in extreme conditions.
  • Temperature Range: The M38510/32803BRA operates over a wide temperature range, suitable for various harsh environments typically encountered in military and aerospace sectors.
  • Durable Packaging: Encased in a robust package, this product is designed to withstand physical stress and protect the internal circuitry from environmental factors.
  • Precision Engineering: Texas Instruments' commitment to precision is evident in the design and manufacturing of this IC, ensuring consistent performance and high-quality output.

Applications

The M38510/32803BRA is versatile and can be used in a variety of demanding applications, including:

  • Avionics and onboard systems
  • Navigation and communication equipment
  • Missile and weapons systems
  • Spacecraft and satellite components
  • Ruggedized computing and networking

Technical Specifications

For detailed technical specifications, designers and engineers should consult the datasheet and product manuals. Texas Instruments provides comprehensive documentation to support the integration and use of the M38510/32803BRA in your projects.

Quality Assurance

Texas Instruments is committed to delivering the highest standards of quality and reliability. The M38510/32803BRA is subjected to rigorous testing and quality control measures, ensuring that each component meets the company's exacting requirements and the expectations of the most critical applications.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess