EN
  • EN
  • DE

XC3030A-6PC44C

Part No XC3030A-6PC44C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description French Electronic Distributor since 1988
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PLCC
Max Operating Temperature 85 °C
Min Operating Temperature 0 °C
Number of Pins 44
Number of Registers 360
Operating Supply Voltage 5 V
Radiation Hardening No
RAM Size 2.7 kB
RoHS Compliant
Speed Grade 6
Win Source Part Number 1170647-XC3030A-6PC44C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3030A-6PC44C CAD Model

Description

The XC3030A-6PC44C is a custom part from Xilinx Inc.

  • Package: The product is packaged in PLCC and has 44 pins.
  • Operating Supply Voltage: The operating supply voltage is 5V and has a RAM size of 2.7kB.
  • Category: The product is categorized under Custom Parts.
  • Supply and Demand Status: The supply and demand status is currently limited.
  • RoHS Compliance: The product is RoHS compliant and has no radiation hardening.
  • Operating Temperature: The minimum operating temperature is 0°C and the maximum is 85°C.
  • Speed Grade: The product has a speed grade of 6 and has 360 number of registers.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xicor Inc.
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess