EN
  • EN
  • DE

MAX16927GTM/V+

Part No MAX16927GTM/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC Tft-lcd Pwr Supply 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Number of Outputs 1
Number of Pins 48
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075007-MAX16927GTM/V+
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16927GTM/V+ CAD Model

Description

The MAX16927GTM/V+ from Maxim Integrated is a highly integrated power management integrated circuit (PMIC) designed specifically for automotive applications. This robust IC is engineered to withstand the harsh conditions of the automotive environment, providing reliable performance for automotive infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle applications.

Key Features

  • High Integration: The MAX16927 incorporates multiple regulators and controllers to reduce component count and simplify design, including a high-voltage buck controller, a high-voltage boost controller, and multiple low-dropout regulators (LDOs).
  • Wide Input Voltage Range: Designed to handle a broad range of input voltages (3.5V to 36V), it can withstand stop-start, cold-crank, and load-dump conditions typical in automotive power systems.
  • Robust Protection Features: The device includes overvoltage, undervoltage, overcurrent, and thermal protection, ensuring reliable operation and safeguarding against potential damage from electrical anomalies.
  • Adjustable Output Voltages: Output voltages are adjustable and can be configured to power various subsystems within the automotive environment.
  • Automotive Qualification: The MAX16927GTM/V+ is fully qualified for automotive applications, meeting the AEC-Q100 standard for reliability and performance.

Applications

The versatile nature of the MAX16927GTM/V+ makes it suitable for a wide array of automotive applications:

  • Infotainment and Audio Systems
  • Navigation and GPS Units
  • Instrument Clusters
  • ADAS and Safety Systems
  • Body Control Modules

Technical Specifications

With a compact, thermally efficient TQFN package and a temperature range of -40°C to +125°C, the MAX16927GTM/V+ is designed for space-constrained automotive environments. It is RoHS compliant and lead-free, adhering to environmental standards.

Conclusion

The MAX16927GTM/V+ is an exemplary solution for designers seeking a reliable, high-performance power management solution for the demanding automotive sector. Maxim Integrated's commitment to quality and innovation is evident in this product, providing a versatile and durable solution that can drive the next generation of automotive electronics.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,781 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess