EN
  • EN
  • DE

M38510/10901BPA

Part No M38510/10901BPA
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description PRECISION TIMER 8-CDIP -55 TO 12
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Tube
Product Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 1mHz ~ 100kHz
Voltage - Supply 4.5V ~ 18V
Current - Supply 10 mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
Win Source Part Number 627837-M38510/10901BPA
Ultra Librarian 3D Model Ultra Librarian M38510/10901BPA CAD Model

Description

The Texas Instruments M38510/10901BPA is a high-quality integrated circuit that belongs to the category of microprocessors and microcontrollers. This product is engineered to meet the rigorous standards set by the military and aerospace industries, ensuring reliability and performance under extreme conditions.

Key Features

  • Durable Construction: The M38510/10901BPA is built to withstand harsh environments, making it suitable for use in applications where standard electronic components might fail.
  • High Temperature Range: This device operates effectively over a wide temperature range, which is essential for military and aerospace operations.
  • Precision: Designed for precise and accurate performance, the M38510/10901BPA ensures that systems function correctly and reliably.
  • Longevity: With an extended product life cycle, this component is ideal for systems that require a long service life without the need for frequent replacements.

Applications

The robust nature of the M38510/10901BPA makes it an excellent choice for a variety of demanding applications, including:

  • Avionics and aerospace systems
  • Military communication equipment
  • Navigation and guidance systems
  • High-reliability computing platforms

Technical Specifications

Parameter Value
Package / Case Hermetically sealed
Operating Temperature Specified by Military Standards
Quality Level MIL-STD

Quality Assurance

Texas Instruments is committed to delivering high-quality products. The M38510/10901BPA has undergone rigorous testing to ensure it meets the standards for military and aerospace components. Customers can trust in the reliability and durability of this product for their critical applications.

Ordering Information

For purchasing the M38510/10901BPA, customers can place orders through authorized Texas Instruments distributors. Detailed ordering and product information is available on the Texas Instruments website or by contacting their sales representatives.

You May Also Be Interested in

SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess