EN
  • EN
  • DE

ADSST-1843JS

Part No ADSST-1843JS
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description 1843JS; SOUNDCOMM CODEC / Audio Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 44429-ADSST-1843JS
Ultra Librarian 3D Model Ultra Librarian ADSST-1843JS CAD Model

Description

The ADSST-1843JS is a high-performance, precision analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This component is designed to deliver exceptional accuracy and reliability for a wide range of applications, including industrial instrumentation, medical equipment, and communication systems.

Key Features:

  • Resolution: The ADSST-1843JS boasts a high-resolution conversion capability, providing detailed and precise digital outputs for complex analog signals.
  • Sampling Rate: With a fast sampling rate, this ADC can handle high-speed signals, making it suitable for demanding applications that require quick data acquisition.
  • Low Power Consumption: Designed for efficiency, the ADSST-1843JS minimizes power usage, which is critical for portable and battery-powered devices.
  • Accuracy: The device ensures high accuracy levels, which is essential for applications where precision is paramount.
  • Interface: It comes with a user-friendly digital interface that facilitates easy communication with microcontrollers and digital signal processors.

Applications:

The ADSST-1843JS is versatile and can be used in various applications, such as:

  • Industrial automation and process control systems
  • Precision medical instrumentation
  • High-speed data acquisition systems
  • Digital communication systems
  • Scientific and aerospace instrumentation

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADSST-1843JS is no exception. This product is manufactured with rigorous standards to ensure high performance and reliability over its operational lifetime. Customers can trust in the ADSST-1843JS for their critical applications where failure is not an option.

Technical Support and Resources:

Comprehensive technical support is available for the ADSST-1843JS, including detailed datasheets, application notes, and design resources. Analog Devices Inc. provides robust customer service and technical assistance to help integrate this ADC into your projects seamlessly.

You May Also Be Interested in

Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess