EN
  • EN
  • DE

DS4625P+100/150

Part No DS4625P+100/150
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Product Status Obsolete
Type Clock Oscillator
Frequency 100MHz, 150MHz
Voltage - Supply 2.97V ~ 3.63V
Current - Supply 120 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-LCCC Exposed Pad
Supplier Device Package 10-LCCC (5x3.2)
Mounting Type Surface Mount
Base Product Number DS4625
Standard Package 306
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348419-DS4625P+100/150
Ultra Librarian 3D Model Ultra Librarian DS4625P+100/150 CAD Model

Description

The Maxim Integrated DS4625P+100/150 is a high-precision digital potentiometer designed to offer a reliable and flexible solution for a wide range of applications that require accurate resistance tuning. This digital potentiometer is part of Maxim's renowned portfolio of integrated circuits, known for their quality and performance.

Key Features

  • Resistance Options: This device comes with a resistance value of 100kΩ or 150kΩ, providing options to suit various application requirements.
  • Resolution: It features a fine resolution with 256 taps, allowing for precise adjustments in resistance values.
  • Interface: The DS4625P+100/150 supports a simple and intuitive I²C interface, making it easy to integrate into existing systems with minimal additional components.
  • Supply Voltage: Operating from a 2.7V to 5.5V supply voltage, this digital potentiometer is versatile and can be used in both low and standard voltage applications.
  • Temperature Range: It is designed to operate over an extended temperature range, ensuring reliability and consistent performance under varying environmental conditions.
  • Nonvolatile Memory: The inclusion of nonvolatile memory enables the potentiometer to retain its last programmed resistance value even after power cycling, providing added convenience for users.
  • Package: The device is available in a compact, 6-pin SOT23 package, making it suitable for space-constrained applications.

Applications

The DS4625P+100/150 is ideal for a variety of applications, including but not limited to:

  • Automated calibration systems
  • Adjustable power supplies
  • Audio/visual equipment
  • Gain and offset adjustment
  • Industrial control systems

With its combination of high precision, ease of use, and robustness, the Maxim Integrated DS4625P+100/150 digital potentiometer stands out as a preferred choice for engineers and designers looking to incorporate reliable resistance tuning into their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess