EN
  • EN
  • DE

TMS320C6678ACYPA25

Part No TMS320C6678ACYPA25
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Multicore Fixed and Floating-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C66x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, I2C, PCIe, SPI, TSIP, UART, 10/100/1000 Ethernet
Clock Rate 1.25GHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 8.5MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 841-BFBGA, FCBGA
Manufacturer Package 841-FCBGA (24x24)
Win Source Part Number 1271128-TMS320C6678ACYPA25
Manufacturer Homepage www.ti.com
Family Name TMS320C6678
ECCN 5A991.b.4.a
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6678ACYPA25 CAD Model

Description

The TMS320C6678ACYPA25 is a high-performance multicore digital signal processor (DSP) from Texas Instruments (TI), renowned for its efficiency and computational power. Designed to cater to a wide array of applications, this DSP is part of the TMS320C66x family of devices, which are well-suited for tasks that require intense processing capabilities such as multimedia, telecommunications, and real-time analytics.

Key Features:

  • Core: The device boasts eight C66x CorePac DSP cores, each running at 1.25 GHz, which collectively deliver an impressive 160 GFLOPS of performance. This makes it ideal for parallel processing and handling large volumes of data with ease.
  • Memory: It includes a rich set of memory features, with 32KB of L1 instruction, 32KB of L1 data cache per core, and 512KB of L2 cache that can be configured as SRAM or cache. Additionally, there is 4MB of shared L2 cache, enhancing inter-core communication and data sharing.
  • Interfaces: The DSP provides a variety of high-bandwidth interfaces, including two Multicore Navigator and TeraNet switch fabrics, two Telecom Serial Interface (TSIP) ports, two 10/100/1000 Mbps Ethernet MACs, and PCI Express Gen2 for seamless connectivity and data transfer.
  • Power Efficiency: It is designed with energy efficiency in mind, featuring multiple power domains and advanced power management techniques to reduce overall power consumption without sacrificing performance.
  • Software Support: TI provides robust software support for the TMS320C6678ACYPA25, including optimized libraries and development tools to streamline application development and maximize the DSP's capabilities.

Applications:

This DSP is versatile and can be deployed in a variety of applications. It is particularly effective in high-performance computing tasks, mission-critical systems, medical imaging, wireless infrastructure, and video surveillance. Its robust processing power also makes it suitable for emerging applications in artificial intelligence and machine learning where real-time data processing is critical.

In summary, the TMS320C6678ACYPA25 from Texas Instruments is a powerhouse DSP that combines high-speed processing, energy efficiency, and extensive support to meet the demands of complex digital signal processing tasks.

You May Also Be Interested in

Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $537.2748 $537.2748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess