EN
  • EN
  • DE
  • IT

LSF0102QDCURQ1

Part No LSF0102QDCURQ1
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 2 Channel - 8-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VFSOP (0.091", 2.30mm Width)
Case / Package 8-VSSOP
Family Name LSF0102
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51424-6, 296-51424-2, 296-51424-1, LSF0102QDCURQ1-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878259-LSF0102QDCURQ1
Ultra Librarian 3D Model Ultra Librarian LSF0102QDCURQ1 CAD Model

Description

Introducing the LSF0102QDCURQ1 from Texas Instruments

The LSF0102QDCURQ1 is a versatile dual bidirectional voltage-level translator from Texas Instruments, designed to facilitate seamless communication between devices operating at different voltage levels. This integrated circuit is a perfect solution for applications where interfacing between different logic levels is necessary, making it an indispensable component in modern electronic systems.

With its operational voltage range from 0.95V to 3.6V on the A side and 1.65V to 5.5V on the B side, the LSF0102QDCURQ1 provides the flexibility needed to support a wide array of power domains. This allows for easy translation between common logic levels such as 1.8V, 2.5V, 3.3V, and 5V, ensuring compatibility with various microcontrollers, processors, and peripheral devices.

The device features two bidirectional channels, each with a 1-bit translator that does not require a direction control signal. By automatically sensing the direction of data flow, the LSF0102QDCURQ1 simplifies design and reduces the complexity of the system. This auto-direction sensing feature is particularly beneficial in applications where data lines are bidirectional or the data flow direction may change dynamically.

Another key advantage of the LSF0102QDCURQ1 is its support for open-drain and push-pull applications. This makes it suitable for I2C, SMBus, and other similar communication protocols that require open-drain configurations. Additionally, the device is equipped with ESD protection on all pins, providing robustness against electrostatic discharges and enhancing the reliability of the end product.

For ease of use, the LSF0102QDCURQ1 comes in a compact 8-pin X2SON package, which is ideal for space-constrained applications. Its small footprint, combined with the low power consumption and minimal external components required for operation, makes it an excellent choice for portable and battery-powered devices.

In summary, the LSF0102QDCURQ1 from Texas Instruments is a highly flexible and efficient solution for voltage level translation, ensuring seamless communication between devices with different voltage requirements. Its auto-direction sensing, wide voltage range compatibility, and support for a variety of communication protocols make it a valuable addition to any electronic design.

You May Also Be Interested in

Maxim Integrated
IC LVL XLTR LV 230KBPS SOT23-8
Lowest to $10.2092
Maxim Integrated
IC TRNSLTR BIDIRECTIONAL 20TQFN
Lowest to $2.5434
Maxim Integrated
IC LVL XLTR LV 8MBPS 14-TSSOP
Need more? Email Us
Maxim Integrated
IC LEVEL TRANS 6CH 16-UCSP
Lowest to $28.0800
Maxim Integrated
IC TRANSLATOR LEVEL UCSP
Lowest to $3.2596
Maxim Integrated
IC LVL XLTR LV 8MBPS SOT23-8
Need more? Email Us
Maxim Integrated
IC TRANSL LOGIC 16-UCSP
Need more? Email Us
Maxim Integrated
IC LEVEL TRANS 6CH 16TQFN
Lowest to $4.2376
Maxim Integrated
IC LEVEL TRANSLATOR 14-TDFN
Lowest to $2.6364

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5547 $52.6965
220+ $0.4551 $100.1220
345+ $0.4409 $152.1105
470+ $0.4267 $200.5490
610+ $0.4125 $251.6250
815+ $0.3698 $301.3870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess