EN
  • EN
  • DE
  • IT

MAX3375EEKA+T

Part No MAX3375EEKA+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC LVL XLTR LV 8MBPS SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Translators, Level Shifters
Manufacturer Maxim Integrated
Packaging Reel(TR)
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.2 V ~ 5.5 V
Voltage - VCCB 1.65 V ~ 5.5 V
Output Type Open Drain, Tri-State
Data Rate 16Mbps
Operating Temperature Range -40°C ~ 85°C (TA)
Features Power Supply Decoupling, Thermal-Shutdown Protection
Mounting Style SMD/SMT
Package SOT-23-8
Manufacturer Device Package SOT-23-8
Win Source Part Number 137168-MAX3375EEKA+T
Ultra Librarian 3D Model Ultra Librarian MAX3375EEKA+T CAD Model

Description

Maxim Integrated MAX3375EEKA+T Level Translator

The MAX3375EEKA+T is a highly versatile level translator designed by Maxim Integrated to facilitate communication between devices that operate at different voltage levels. This compact and efficient integrated circuit is specifically engineered to address the needs for bidirectional voltage-level translation in multi-voltage systems, making it an ideal solution for a wide range of applications in the consumer, industrial, and telecommunications sectors.

At the heart of the MAX3375EEKA+T is its ability to translate signals between two different voltage domains seamlessly. It supports voltage levels ranging from 1.2V to 3.6V on the V<sub>CCA side and 1.65V to 5.5V on the V<sub>CCB side. This flexibility allows for easy interfacing between low-voltage microcontrollers and higher-voltage components such as sensors, ADCs, or communication interfaces without the need for additional level-shifting components.

The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. It features a 2-bit bidirectional translator with automatic direction sensing, which simplifies the design process by eliminating the need for a direction control signal. The MAX3375EEKA+T is capable of high-speed operation, supporting push-pull applications with data rates up to 50Mbps, making it suitable for high-speed signal translation.

For protection and reliability, the MAX3375EEKA+T incorporates overvoltage protection on the I/O lines, ensuring robust performance even in harsh electrical environments. Additionally, the device is fully specified over the -40°C to +85°C extended temperature range, which allows for deployment in a variety of operating conditions.

Key features of the MAX3375EEKA+T include:

  • 2-Bit Bidirectional Level Translation
  • Automatic Direction Sensing
  • Wide Voltage Range: V<sub>CCA from 1.2V to 3.6V, V<sub>CCB from 1.65V to 5.5V
  • High-Speed Operation: Up to 50Mbps
  • Overvoltage Protection on I/O Lines
  • Low Quiescent Current
  • Compact SOT-23 Packaging
  • Extended Temperature Range: -40°C to +85°C

With its combination of high-speed performance, wide voltage range compatibility, and compact form factor, the MAX3375EEKA+T from Maxim Integrated is an excellent choice for designers looking to create seamless, reliable, and efficient level translation interfaces in their next-generation electronic products.

You May Also Be Interested in

Rochester Electronics
INTERFACE CIRCUIT, PQCC14
Lowest to $2.7424
Maxim Integrated
IC LEVEL TRANS LL 6-UDFN
Lowest to $6.0929
Maxim Integrated
IC LVL XLTR LV 230KBPS SOT23-8
Lowest to $10.2092
Maxim Integrated
IC LEVEL TRANS 6CH 16TQFN
Lowest to $4.2376
Maxim Integrated
IC LVL XLTR LV 8MBPS 14-TSSOP
Lowest to $5.9692
Maxim Integrated
IC LVL XLTR LV 8MBPS 14-TSSOP
Need more? Email Us
Maxim Integrated
IC LVL XLTR LV 8MBPS SOT23-8
Need more? Email Us
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20-WLP
Lowest to $3.4281
Maxim Integrated
IC XLATR LEVEL BIDIR 8CH 20TSSOP
Lowest to $7.5301

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess