Product Overview: MAX3373EEBL+T by Maxim Integrated
The MAX3373EEBL+T is a remarkable low-voltage level translator from Maxim Integrated designed to provide seamless voltage level translation between devices operating at different voltage levels. This component is an ideal solution for applications that require bidirectional voltage-level translation without the need for a direction control signal.
Key Features
- Versatile Voltage Translation: The MAX3373EEBL+T supports voltage level translation from as low as 1.2V to as high as 3.6V, which makes it suitable for interfacing between low-voltage microcontrollers and higher voltage peripherals.
- Bidirectional Translation: It offers bidirectional translation without direction pins, simplifying the interface between different logic levels.
- Low Power Consumption: This device is optimized for low-power operation, which helps in extending battery life in portable applications.
- High-Speed Operation: With the ability to support high-speed signals, the MAX3373EEBL+T is suitable for high-performance applications.
- Compact Package: The component comes in a µDFN package, making it ideal for space-constrained applications.
Applications
The MAX3373EEBL+T is widely used in various electronic applications that require level translation, including:
- Mobile Devices
- Portable Consumer Electronics
- Handheld Medical Equipment
- Data Communication Systems
- Microcontroller Interfaces
Technical Specifications
The technical specifications of the MAX3373EEBL+T make it a robust choice for many interfacing requirements:
- Operating Voltage Range: 1.2V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- Package Type: 10-µDFN
- Mounting Type: Surface Mount
In conclusion, the MAX3373EEBL+T from Maxim Integrated is a highly versatile and efficient level translator that meets the needs of modern electronic designs. Its combination of low power consumption, high-speed operation, and compact packaging makes it a top choice for designers looking to bridge different voltage domains seamlessly.