EN
  • EN
  • DE
  • IT

MAX3372EEKA+T

Part No MAX3372EEKA+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC LVL XLTR LV 230KBPS SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.2V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Open Drain, Tri-State
Data Rate 16Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Power Supply Decoupling, Thermal-Shutdown Protection
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 021553-MAX3372EEKA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3372EEKA+T CAD Model

Description

Product Overview: MAX3372EEKA+T by Maxim Integrated

The MAX3372EEKA+T is a high-performance, low-voltage level translator designed by Maxim Integrated to provide seamless voltage level conversion in mixed-voltage digital systems. This versatile device is particularly well-suited for applications that require the interfacing of peripherals or microcontrollers operating at different voltage levels.

Key Features

  • Dual-Supply Voltage Level Translation: The MAX3372EEKA+T operates with two independent supply voltages, V<sub>CC and V<sub>L, which allow it to translate signals between high V<sub>CC (1.65V to 5.5V) and low V<sub>L (1.2V to 5.5V) logic level domains.
  • Low Power Consumption: Designed for power-sensitive applications, this device consumes minimal power, making it an excellent choice for battery-operated devices.
  • High-Speed Operation: It supports high-speed signal processing, ensuring fast and reliable communication between devices operating at different voltages.
  • Bidirectional Interface: The MAX3372EEKA+T features a bidirectional interface that does not require direction control, simplifying the design and reducing control line usage.
  • ESD Protection: The device comes with integrated electrostatic discharge (ESD) protection circuitry, safeguarding against damage from static electricity.
  • Compact SOT23 Package: The translator is available in a small, leadless SOT23 package, making it ideal for space-constrained applications.

Applications

The MAX3372EEKA+T is an excellent choice for a variety of applications, including but not limited to:

  • Mobile Devices
  • Portable Media Players
  • Data Communication Systems
  • Level Translation for SD Card Interfaces
  • Low-Voltage ASIC Level Translation

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability. The MAX3372EEKA+T is built to meet stringent industry standards, ensuring high performance and dependability for critical applications. With Maxim's expertise in analog and mixed-signal processing, this level translator is engineered to provide a robust solution for interfacing devices in a multi-voltage environment.

Overall, the MAX3372EEKA+T is a smart choice for designers looking for a reliable, high-speed level translator that can effortlessly bridge the gap between different voltage domains while minimizing power consumption and saving board space.

You May Also Be Interested in

Maxim Integrated
IC LEVEL TRANSLATOR SC70-6
Lowest to $3.8538
Maxim Integrated
IC TRANSLATOR LEVEL UCSP
Lowest to $3.2596
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.5547
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20-WLP
Lowest to $3.4281
Maxim Integrated
IC LEVEL TRANSLATOR 8CH QFN
Lowest to $17.8778
Maxim Integrated
IC TRANSL LOGIC 16-UCSP
Need more? Email Us
Maxim Integrated
IC XLATOR BIDIRECT LEVEL 10UTQFN
Lowest to $3.7200
Maxim Integrated
IC TRNSLTR BIDIRECTIONAL 16TQFN
Lowest to $4.2704
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20-WLP
Lowest to $3.4281

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2092 $61.2552
14+ $8.3768 $117.2752
21+ $8.1151 $170.4171
29+ $7.8532 $227.7428
37+ $7.5915 $280.8855
50+ $6.8061 $340.3050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,495 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess