EN
  • EN
  • DE
  • IT

MAX13030EEBE+T

Part No MAX13030EEBE+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC LEVEL TRANS 6CH 16-UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 6
Voltage - VCCA 1.62V to 3.2V
Voltage - VCCB 2.2V to 3.6V
Output Type Open Drain, Push-Pull
Data Rate 100Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Power Supply Decoupling
Mounting SMD (SMT)
Case / Package 16-UCSP (2x2)
Win Source Part Number 073275-MAX13030EEBE+T
Ultra Librarian 3D Model Ultra Librarian MAX13030EEBE+T CAD Model

Description

Maxim Integrated MAX13030EEBE+T Digital Isolator

The MAX13030EEBE+T is a state-of-the-art digital isolator designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This component is engineered to provide reliable signal isolation in a wide range of applications, including industrial, medical, and automotive systems, where electrical noise and potential differences can cause significant issues.

With its robust isolation capability, the MAX13030EEBE+T ensures that digital signals are transferred accurately across an isolation barrier, protecting sensitive circuitry from high-voltage spikes and common-mode transients. This makes it an ideal choice for systems that require stringent safety standards and operational reliability.

MAX13030EEBE+T Digital Isolator

The device offers six channels of isolation, with four channels in the forward direction and two channels in the reverse direction. This channel configuration allows for versatile data flow management in complex systems. The MAX13030EEBE+T operates over a wide voltage range, typically from 3.0V to 5.5V, providing design flexibility for various power supply requirements.

One of the key features of the MAX13030EEBE+T is its high-speed operation, which can support data rates up to 25Mbps. This high-speed data transfer capability is essential for applications that demand fast and efficient communication between isolated domains. Additionally, the device's low power consumption makes it suitable for power-sensitive applications, ensuring that system power budgets are maintained.

The MAX13030EEBE+T comes in a compact 16-pin QSOP package, which is conducive to space-constrained designs. It is also specified for operation over the extended -40°C to +125°C temperature range, making it reliable in harsh environments.

In summary, the MAX13030EEBE+T from Maxim Integrated is a high-performance digital isolator that offers excellent isolation capabilities, high data rate support, low power consumption, and a wide operating temperature range. Its robust design and versatile functionality make it an excellent choice for ensuring signal integrity and electrical isolation in critical systems across various industries.

You May Also Be Interested in

Maxim Integrated
IC TRNSLTR BIDIRECTIONAL 20TQFN
Lowest to $2.5434
Maxim Integrated
IC TRNSLTR BIDIRECTIONAL 16TQFN
Lowest to $4.2704
Maxim Integrated
IC XLATOR BIDIRECT LEVEL 10UTQFN
Lowest to $3.7200
Rochester Electronics
INTERFACE CIRCUIT, PQCC14
Lowest to $2.7424
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.5547
Maxim Integrated
IC TRANSL LOGIC 16-UCSP
Need more? Email Us
Maxim Integrated
IC LEVEL TRANS LL 6-UDFN
Lowest to $6.0929
Maxim Integrated
IC LVL XLTR LV 8MBPS 14-TSSOP
Need more? Email Us
Maxim Integrated
IC LVL XLTR LV 230KBPS 14TSSOP
Lowest to $13.1955

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0800 $56.1600
5+ $23.0401 $115.2005
8+ $22.3200 $178.5600
11+ $21.6000 $237.6000
14+ $20.8800 $292.3200
18+ $18.7200 $336.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess