EN
  • EN
  • DE
  • IT

MAX13035EEBE+T

Part No MAX13035EEBE+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC TRANSL LOGIC 16-UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 6
Voltage - VCCA 1.62V to 3.2V
Voltage - VCCB 2.2V to 3.6V
Output Type Open Drain, Push-Pull
Data Rate 100Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Power Supply Decoupling
Mounting SMD (SMT)
Case / Package 16-UCSP (4x4)
Win Source Part Number 038296-MAX13035EEBE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13035EEBE+T CAD Model

Description

Maxim Integrated MAX13035EEBE+T Interface IC

The MAX13035EEBE+T from Maxim Integrated is a high-performance interface IC designed to facilitate robust communication in automotive and industrial applications. This particular integrated circuit is engineered to withstand the harsh conditions often encountered in these environments while providing reliable data transmission and reception.

Key Features

  • Voltage Range: The device operates over a wide voltage range, making it suitable for a variety of applications that require different power levels.
  • High-Speed Operation: It is capable of high-speed operation, ensuring swift and efficient data handling which is crucial for modern automotive and industrial systems.
  • Temperature Resilience: With an extended temperature range, the MAX13035EEBE+T is designed to perform reliably in extreme thermal conditions, which is a common challenge in automotive environments.
  • Protection Features: It includes built-in protection features such as short-circuit and thermal overload protection, which help to prevent damage to the device and ensure long-term reliability.
  • Package Type: The IC is offered in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

The MAX13035EEBE+T is ideal for a range of applications where robust communication interface is required. These include:

  • Automotive Control Units
  • Industrial Communication Systems
  • Networking Equipment
  • Sensor Interfaces

Quality and Reliability

Maxim Integrated is known for its commitment to quality and the MAX13035EEBE+T is no exception. The device is manufactured to meet high standards of reliability and performance, ensuring that it can handle the demands of critical systems in automotive and industrial settings.

Environmental Compliance

The MAX13035EEBE+T is compliant with various environmental standards, reducing the ecological impact and making it a suitable choice for eco-conscious applications.

You May Also Be Interested in

Maxim Integrated
IC LEVEL TRANSLATOR SC70-6
Lowest to $3.8538
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20TSSOP
Lowest to $4.5692
Maxim Integrated
IC LEVEL TRANSLATOR 8CH QFN
Lowest to $17.8778
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.0033
Maxim Integrated
IC TRANSLATOR LEVEL UCSP
Lowest to $3.2596
Maxim Integrated
IC LVL XLTR LV 8MBPS SOT23-8
Need more? Email Us
Maxim Integrated
IC LVL XLTR LV 8MBPS 14-TSSOP
Lowest to $5.9692
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20UCSP
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.5547

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess