EN
  • EN
  • DE
  • IT

MAX3377EETD+

Part No MAX3377EETD+
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC LEVEL TRANSLATOR 14-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.2V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Open Drain, Tri-State
Data Rate 16Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Power Supply Decoupling, Thermal-Shutdown Protection
Mounting SMD (SMT)
Case / Package 14-TDFN-EP (3x3)
Win Source Part Number 021555-MAX3377EETD+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3377EETD+ CAD Model

Description

Maxim Integrated MAX3377EETD+ Overview

The MAX3377EETD+ is a high-performance, low-voltage differential signaling (LVDS) transceiver designed by Maxim Integrated to facilitate reliable, high-speed data transmission. This transceiver is a perfect solution for applications requiring high data rates and noise immunity in a power-constrained environment.

Key Features

  • High Data Rates: The MAX3377EETD+ supports data rates up to 110Mbps, making it suitable for a wide range of high-speed data communication tasks.
  • Low Power Consumption: It operates with a low supply current, typically 2.4mA, which is crucial for battery-powered and power-sensitive applications.
  • Wide Operating Voltage Range: The device can function within a supply voltage range of 3.0V to 3.6V, providing design flexibility for various system voltages.
  • LVDS Interface: The LVDS output ensures low electromagnetic interference (EMI) and reduced power consumption, compared to traditional TTL interfaces.
  • Fail-Safe Receiver: The receiver input has a fail-safe feature that ensures a known state of "High" output when input signals are open, shorted, or idle.
  • Enhanced ESD Protection: The MAX3377EETD+ includes ±15kV Human Body Model (HBM) ESD protection on its transceiver lines, safeguarding the device from electrostatic discharges.
  • Small Footprint: Housed in a 14-pin TSSOP package, the device allows for a compact design footprint, which is beneficial for space-constrained applications.

Applications

The MAX3377EETD+ is ideal for various applications that demand robust data transmission with minimal signal degradation. It is commonly used in:

  • Cellular Base Stations
  • Network Switches and Routers
  • Industrial Control and Automation Systems
  • Telecommunications Equipment
  • Medical Imaging Devices
  • Video Signal Transmission Systems

With its combination of high-speed data capability, low power consumption, and small package size, the MAX3377EETD+ from Maxim Integrated stands out as a reliable choice for designers who require efficient and high-performance LVDS communication in their products.

You May Also Be Interested in

Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20-WLP
Lowest to $3.4281
Maxim Integrated
Voltage Level Translator 2-CH Bidirectional 8-Pin SOT-23 T/R / IC LVL XLTR LV 8MBPS SOT23-8
Lowest to $2.2715
Maxim Integrated
IC LVL XLTR LV 8MBPS SOT23-8
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20UCSP
Need more? Email Us
Rochester Electronics
INTERFACE CIRCUIT, PQCC14
Lowest to $2.7424
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20-WLP
Lowest to $3.4281
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.0033
Maxim Integrated
IC XLATR LEVEL BIDIR 8CH 20TSSOP
Lowest to $7.5301

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6364 $65.9100
60+ $2.1629 $129.7740
93+ $2.0956 $194.8908
128+ $2.0283 $259.6224
166+ $1.9598 $325.3268
221+ $1.7580 $388.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess