EN
  • EN
  • DE
  • IT

MAX3379EEUD

Part No MAX3379EEUD
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC LVL XLTR LV 8MBPS 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.2V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Open Drain, Tri-State
Data Rate 16Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Power Supply Decoupling, Thermal-Shutdown Protection
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 210925-MAX3379EEUD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3379EEUD CAD Model

Description

The MAX3379EEUD is a cutting-edge level translator from Maxim Integrated, designed to provide seamless voltage level translation for multi-voltage systems. This device is a perfect solution for applications that require bidirectional voltage level translation between lower and higher voltage components, typically ranging from 1.2V to 3.6V on the low side and 1.65V to 5.5V on the high side.

Key Features

  • Bidirectional Level Translation: The MAX3379EEUD is capable of translating signals bidirectionally, making it versatile for both up-translation and down-translation between different logic levels.
  • Low Voltage Operation: The device operates at low voltages, with a minimum of 1.2V on the V<sub>L side and 1.65V on the V<sub>CC side, making it suitable for modern low-voltage devices.
  • High-Speed Performance: With a high-speed performance, this level translator is ideal for applications that require fast data transfer and minimal signal delay.
  • Flow-Through Pinout: The MAX3379EEUD comes with a flow-through pinout design that simplifies PCB layout and reduces signal distortion, ensuring reliable operation.
  • Automatic Direction Sensing: The device does not require a direction control signal, as it automatically senses the direction of the data flow.
  • ESD Protection: It features built-in ESD protection circuits, safeguarding the device against electrostatic discharges and enhancing its durability.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX3379EEUD offers low power consumption, which is crucial for battery-operated devices.

Applications

The MAX3379EEUD is ideal for a wide range of applications, including but not limited to:

  • Mobile Devices
  • Portable Electronics
  • Data Communication Systems
  • Consumer Electronics
  • Embedded Systems

With its compact size and robust feature set, the MAX3379EEUD from Maxim Integrated is an excellent choice for designers looking to bridge the gap between different voltage domains while maintaining signal integrity and performance.

You May Also Be Interested in

ON Semiconductor
IC BUF NON-INVERT 5.25V 14DIP
Lowest to $0.9270
ON Semiconductor
IC COUNTER BINARY PRESET 16-DIP
Need more? Email Us
ON Semiconductor
IC BUF NON-INVERT 5.25V 14DIP
Lowest to $0.4758
ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP
Lowest to $0.3764
ON Semiconductor
IC GATE XOR 4CH 2-INP 14DIP
Need more? Email Us
ON Semiconductor
IC SELECTOR MUX QUAD 2-1 16-DIP
Need more? Email Us
ON Semiconductor
IC SELECTOR MUX QUAD 2-1 16-DIP
Lowest to $0.4944
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3764
Microchip Technology
IC MEDIA PROCESSOR
Lowest to $53.8862

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess