EN
  • EN
  • DE

LP8558E0AYFQR

Part No LP8558E0AYFQR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 754330-LP8558E0AYFQR
Ultra Librarian 3D Model Ultra Librarian LP8558E0AYFQR CAD Model

Description

The LP8558E0AYFQR is a high-efficiency, LED backlight driver from the reputable electronics manufacturer, Texas Instruments. This advanced device is specifically designed to cater to the power management requirements of medium-sized LCD displays found in notebooks, tablets, and industrial displays. Its precision and efficiency make it an ideal choice for applications where consistent and reliable screen brightness is essential.

Key Features

  • High-Efficiency LED Driver: The LP8558E0AYFQR is optimized for driving multiple LEDs with high efficiency, which can lead to extended battery life in portable devices.
  • Integrated Boost Converter: With an integrated boost converter, this driver supports a wide range of input voltages, making it versatile for various design specifications.
  • Programmable Current Sinks: It offers six programmable LED current sinks that allow for precise control over the backlighting intensity, ensuring optimal display visibility and color accuracy.
  • Flexible Dimming Options: Users can benefit from both PWM (Pulse Width Modulation) and analog dimming options, giving designers the flexibility to choose the dimming method that best suits their application.
  • Protection Features: The LP8558E0AYFQR includes a variety of protection features such as over-voltage, over-temperature, and LED open/short circuit protection, ensuring reliable operation under adverse conditions.
  • Small Footprint: Housed in a compact package, this LED driver is designed for space-constrained applications, allowing for more efficient use of board space.

Applications

The versatile nature of the LP8558E0AYFQR makes it suitable for a wide range of applications. It is commonly used in:

  • Notebook and tablet LCD backlights
  • Industrial and automotive displays
  • Monitors and TVs with medium-sized LCD panels

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LP8558E0AYFQR is no exception. This LED driver is built to meet the high standards of performance and reliability that customers expect from TI products, ensuring a trustworthy solution for backlighting needs.

You May Also Be Interested in

Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0070 $54.0630
21+ $4.9288 $103.5048
32+ $4.7748 $152.7936
44+ $4.6207 $203.3108
56+ $4.4667 $250.1352
75+ $4.0046 $300.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,692 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess