EN
  • EN
  • DE

LP3918TLX-A

Part No LP3918TLX-A
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC PMU BATT CHRGR/REG 25USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Current - Charging Constant - Programmable
Programmable Fault Protection Reverse Current
Charge Current - Max 950mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 25-uSMD
Win Source Part Number 206518-LP3918TLX-A
Ultra Librarian 3D Model Ultra Librarian LP3918TLX-A CAD Model

Description

The LP3918TLX-A is a sophisticated power management unit (PMU) developed by Texas Instruments. This advanced device is designed to meet the power management requirements of the latest applications, particularly those that require a high level of integration and performance. With its innovative design and state-of-the-art technology, the LP3918TLX-A is a testament to the commitment of Texas Instruments to provide cutting-edge power management solutions.

This PMU features a multi-channel configuration, providing up to eight low-dropout (LDO) regulators. This makes it capable of supplying power to a variety of devices simultaneously, maximizing efficiency and productivity. The LDOs are configurable and can deliver a wide range of output voltages, making this PMU highly adaptable to different power requirements.

Moreover, the LP3918TLX-A is equipped with a high-performance analog-to-digital converter (ADC), which enables accurate monitoring of battery voltage and temperature. This feature is crucial in maintaining the safety and longevity of the battery, as it allows for timely detection and response to potential issues.

One of the most impressive features of the LP3918TLX-A is its advanced power-saving mode. This mode significantly reduces power consumption when the device is in standby or idle mode, contributing to energy conservation and extending battery life. In addition, the device's small footprint and low profile make it suitable for space-constrained applications.

The LP3918TLX-A also incorporates several protection features, such as overvoltage, overcurrent, and thermal shutdown protection. These features ensure the safe operation of the device and the equipment it powers, reducing the risk of damage and prolonging their lifespan.

In terms of compatibility, the LP3918TLX-A is designed to work seamlessly with a wide range of processors and other digital devices. It also supports I2C interface, allowing for easy integration into existing systems.

Overall, the LP3918TLX-A from Texas Instruments is a high-performance, feature-rich power management unit that offers superior flexibility, efficiency, and reliability. Whether you're developing a high-end consumer device or an industrial-grade machine, this PMU can deliver the power management capabilities you need to ensure optimal performance and longevity.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2027 $55.2162
14+ $7.5510 $105.7140
21+ $7.3150 $153.6150
29+ $7.0790 $205.2910
37+ $6.8431 $253.1947
49+ $6.1352 $300.6248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess