EN
  • EN
  • DE

LP3917RL-S/NOPB

Part No LP3917RL-S/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU CDMA W/CHARGER 49USMDXT / Cellular Phones to 49-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Applications Cellular, CDMA Handset
Operating Supply Voltage 3 V ~ 5.5 V
Mounting SMD
Package 49-WFBGA, DSBGA
Manufacturer Package 49-DSBGA
Win Source Part Number 779832-LP3917RL-S/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP3917
Introduction Date December 01, 2006
ECCN 5A991.g
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3917RL-S/NOPB CAD Model

Description

Product Overview: LP3917RL-S/NOPB from Texas Instruments

The LP3917RL-S/NOPB is a highly integrated power management integrated circuit (PMIC) designed by Texas Instruments to cater to the demanding needs of portable and handheld devices. This versatile component offers a compact and efficient solution for managing power requirements in a wide array of applications such as smartphones, tablets, personal media players, and other mobile electronics.

Key Features and Benefits

  • Multiple Voltage Rails: The LP3917RL-S/NOPB provides several regulated voltage rails, each of which can be independently controlled to power different subsystems within the device, ensuring optimal efficiency and performance.
  • Integrated Battery Charger: With an on-chip battery charger, the device supports efficient charging of single-cell lithium-ion or lithium-polymer batteries, enhancing the usability and convenience of portable devices.
  • Power Sequencing: The PMIC includes power sequencing functionality, which ensures that voltage rails are enabled in the correct order during power-up, thereby protecting sensitive electronic components from damage.
  • Low Dropout Regulators (LDOs): The inclusion of LDOs allows for a stable power supply even when the input voltage is very close to the output voltage, which is crucial for maintaining battery life in portable devices.
  • Thermal Protection: Built-in thermal protection features safeguard the device and the system from overheating, thus ensuring long-term reliability and safety.

Package and Availability

The LP3917RL-S/NOPB comes in a compact, lead-free WQFN package that is RoHS compliant, making it suitable for eco-friendly products. Its small footprint allows for integration into space-constrained designs without compromising on functionality.

Applications

Thanks to its comprehensive feature set and adaptability, the LP3917RL-S/NOPB is an excellent choice for a broad range of portable applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Battery-Powered Electronics

With the LP3917RL-S/NOPB, Texas Instruments continues to demonstrate its commitment to providing innovative power management solutions that enhance the user experience of portable devices by combining efficiency, flexibility, and reliability in a single package.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess