Products specifications

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Main Purpose DC/DC, Step Down with LDO
Outputs and Type 4, Non-Isolated
Voltage - Output 1.5V, 1.85V, 2.8V, 3V
Output Current 600mA, 600mA, 100mA, 100mA
Voltage - Input 3 V ~ 5.5 V
Regulator Topology Buck
Frequency - Switching 2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LP3905
Win Source Part Number 779823-LP3905SD-A3EV
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name LP3905
Introduction Date August 01, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3905SD-A3EV CAD Model

Description

The LP3905SD-A3EV is a highly integrated power management solution from Texas Instruments, designed to cater to a wide range of applications requiring dual-channel power supply and LED driving capabilities. This versatile device is ideal for portable electronics where efficiency, small footprint, and reliability are paramount.

Key Features

  • Dual-Channel Power Supply: The LP3905SD-A3EV boasts two high-performance, low-noise linear regulators that provide stable and efficient power to sensitive components.
  • LED Driver: It includes an integrated LED driver capable of powering a string of LEDs, which is perfect for backlighting applications in handheld devices.
  • Adjustable Output: Both the power supply outputs and the LED current can be adjusted via external resistors, offering design flexibility to match specific requirements.
  • Low Quiescent Current: The device features a low quiescent current, which enhances battery life in portable applications by reducing standby power consumption.
  • Thermal Shutdown: An in-built thermal shutdown feature ensures the device operates within safe temperature limits, thereby protecting the product and increasing reliability.
  • Small Package: The LP3905SD-A3EV comes in a compact WSON package, making it suitable for space-constrained applications.

Applications

The LP3905SD-A3EV is versatile enough to be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • Digital Cameras
  • Other Battery-Powered Devices

Technical Specifications

Parameter Value Output Voltage Range 1.5V to 6.5V (Adjustable) LED Driver Current Up to 30mA Quiescent Current Typically 85µA Package WSON

With its combination of dual-channel power supply, integrated LED driver, and adjustable outputs, the LP3905SD-A3EV from Texas Instruments is an excellent choice for designers looking to enhance the performance and efficiency of their portable electronic devices.

You May Also Be Interested in

Intersil
EVAL BOARD FOR ISL6442 / DUAL (180 DEGREE OUT-OF-PHASE) PWM AND LINEAR CONTROLLER BOARD
Need more? Email Us
ECAD model for ISL6442EVAL1Z
Intersil
BOARD EVAL SL8126 32QFN / ISL8126 PWM and Resonant Controller 1.18VDC to 1.22VDC Output Evaluation Board
Need more? Email Us
ECAD model for ISL8126EVAL1Z
STMicroelectronics
BOARD EVAL STP12IE95F4 / Power Management Development Board
Need more? Email Us
ECAD model for STEVAL-ISA041V1
Texas Instruments
EVAL MODULE FOR TPS54331-232 / TPS54331 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54331EVM-232
Silicon Labs
BOARD EVAL POE ISOL FOR SI3402 / Si3402B Power Over Ethernet Controller 5VDC Output Evaluation Board
Lowest to $218.0129
ECAD model for SI3402BISO-EVB
STMicroelectronics
BOARD DEMO FOR ST1S09
Need more? Email Us
ECAD model for ST1S09IDEMOBO12
STMicroelectronics
BOARD EVAL BUCK REG L5973D / L5973D DC to DC Converter and Switching Regulator Chip 1.235VDC to 36VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-ISA101V1
STMicroelectronics
EVAL BOARD SRK2001 W/STP77N6F6 / SRK2001/STP77N6F6 MOSFET/Specialized Power IC and Module Evaluation Board
Lowest to $11.3869
ECAD model for STEVAL-ISA166V1
Exar Corporation
EVAL BOARD FOR SP6120 / Sp6120 Evaluation Board
Need more? Email Us
ECAD model for SP6120EB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention