Products specifications

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SWIFT
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 3A
Voltage - Input 7 V ~ 28 V
Regulator Topology Buck
Frequency - Switching 570kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS54331
Win Source Part Number 797973-TPS54331EVM-232
Popularity Medium
Supply and Demand Status Balance
Family Name TPS54331
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54331EVM-232 CAD Model

Description

The TPS54331EVM-232 from Texas Instruments is a fully assembled and tested circuit for evaluating the TPS54331 DC/DC converter. This evaluation module (EVM) is designed to help users quickly and easily assess the performance of this advanced power solution device in their specific application context.

Key Features

  • Input voltage range: 3.5 V to 28 V
  • Output voltage: Adjustable down to 0.8 V with a maximum output current of 3 A
  • High efficiency: Integrated 80mΩ MOSFET
  • Frequency: 570 kHz fixed switching frequency
  • Thermal shutdown and overcurrent protection
  • Small footprint and minimal external components required

The TPS54331EVM-232 is an excellent tool for designers considering the TPS54331 for their power supply designs. It provides a robust platform for testing the device's features, including its Eco-mode™, which enhances light load efficiency. The module is designed with a variety of test points and jumpers to facilitate easy evaluation and troubleshooting.

Applications

The TPS54331EVM-232 is suitable for a wide range of applications, including:

  • Consumer electronics
  • Industrial power systems
  • Point of load conversions
  • Aftermarket automotive supplies
  • Telecommunications equipment

Design Support

Texas Instruments provides comprehensive design support for the TPS54331EVM-232, including detailed documentation, reference designs, and simulation tools. This support helps designers accelerate their development process and reduce time-to-market for their products.

For further information, technical support, and ordering details, customers can visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Richtek USA Inc.
EVAL MODULE FOR RT8086BGQUF
Need more? Email Us
ECAD model for EVB_RT8086BGQUF
STMicroelectronics
BOARD DEMO FOR ST1S09
Need more? Email Us
ECAD model for ST1S09IDEMOBO12
Exar Corporation
EVAL BOARD FOR SP6120 / Sp6120 Evaluation Board
Need more? Email Us
ECAD model for SP6120EB
STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $7.3050
ECAD model for EVALPM6680A
STMicroelectronics
BOARD DEMO STC03DE220HV/ L6565 / L6565/STC03DE220HV Current Mode PWM Controller/Discrete 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-ISA057V1
Richtek USA Inc.
EVAL MODULE FOR RT7299BHGQW
Need more? Email Us
ECAD model for EVB_RT7299BHGQW
Texas Instruments
EVAL MOD FOR TPS51124 / TPS51124 DC to DC Controller 1.05VDC/1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51124EVM-001
Texas Instruments
EVAL MODULE FOR TPS40180 / TPS40180 DC to DC Controller 1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS40180EVM
Texas Instruments
EVAL MODULE FOR TPS62040-229 / TPS62040 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS62040EVM-229

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention