EN
  • EN
  • DE

ICM7217CIPI

Part No ICM7217CIPI
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description 4 Digit (LED) Presettable Up/Down Counter | IC OSC UP/DWN CNTR 2MHZ 28-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type 4-Digit Up/Down Counter
Count 5959
Frequency 2MHz
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 100mA
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Mounting Style Through Hole
Family Part Number ICM7217
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1183480-ICM7217CIPI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICM7217CIPI CAD Model

Description

Maxim Integrated ICM7217CIPI 4-Digit, Presettable LED Up/Down Counter

The ICM7217CIPI from Maxim Integrated is a high-performance, 4-digit, fully integrated counter IC designed for numeric display applications. This versatile chip is capable of functioning as a presettable 4-digit up/down counter with a built-in decoder and a 7-segment LED driver for each digit. Its robust design makes it suitable for a wide range of applications, including industrial controls, panel meters, and digital timers.

One of the key features of the ICM7217CIPI is its ability to interface directly with 7-segment displays. Each digit includes an automatic blanking function, zero suppression, and a multiplex scan circuitry, which simplifies the process of connecting multiple digits and reduces the number of external components required. The chip can be easily programmed via its parallel interface, allowing users to preset the counter to a specific value or to read the counter's value at any given time.

The ICM7217CIPI operates on a single 5V supply, making it compatible with most TTL and CMOS logic levels. It also features an internal oscillator that can be externally controlled, providing flexibility in setting the scan rate for the display. The counter increments or decrements on each positive edge of the input signal, and the count range is from 0000 to 9999 for the up counter and from 9999 to 0000 for the down counter.

Additional functionality includes a HOLD input that allows the user to freeze the display, a CARRY/ BORROW output that can be used for cascading multiple counters, and a RESET input that clears the counter to its preset state. The ICM7217CIPI is available in a 28-pin plastic DIP package, ensuring easy integration into a variety of designs.

Overall, the ICM7217CIPI is a reliable and user-friendly solution for designers looking to implement a counter display in their projects. With its built-in features and ease of use, it offers a cost-effective and efficient option for managing numerical data in electronic systems.

You May Also Be Interested in

Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess