EN
  • EN
  • DE

LP311DRG4

Part No LP311DRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LOW-POWER DIFFERENTIAL COMPARATORS WITH STROBES | IC LP STRB DIFF COMPARATR 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Differential
Number of Elements 1
Output Type Open-Collector, Open-Emitter
Supply Voltage , Single/Dual (±) 3.5V ~ 30V, ±1.75V ~ 15V
Voltage - Input Offset (Maximum) 7.5mV at ±15V
Current - Input Bias (Maximum) 0.1μA at ±15V
Current - Quiescent (Maximum) 300μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LP311
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1203210-LP311DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP311DRG4 CAD Model

Description

Introducing the LP311DRG4 Precision Voltage Comparator from Texas Instruments

The LP311DRG4 is a high-precision voltage comparator crafted by the renowned semiconductor manufacturer, Texas Instruments (TI). This device is designed to provide a reliable solution for applications requiring voltage level detection and is particularly suitable for a wide range of electronic circuits where precision is key.

At the heart of the LP311DRG4 is its ability to compare two voltage inputs and determine which one is higher. When the voltage on the non-inverting input (+) exceeds the voltage on the inverting input (-), the output of the comparator switches from a low state to a high state. Conversely, when the voltage on the inverting input is higher, the output switches back to a low state. This simple yet powerful functionality makes it an essential component in control systems, A/D converters, zero-crossing detectors, and various types of alarm and monitoring circuits.

The LP311DRG4 boasts several features that make it stand out from other voltage comparators:

  • Low Offset Voltage: It offers a low input offset voltage, which enhances the accuracy of the comparison and makes it suitable for precision applications.
  • Single or Dual Power Supply: It can operate with a single power supply ranging from 5V to 30V or a dual power supply with a range of ±2.5V to ±15V, providing flexibility in system design.
  • Open-Collector Output: The open-collector output allows for wired-AND connections and enables the output to interface with different voltage levels, assuming external pull-up resistors are used.
  • Differential Input Voltage Range: The comparator can handle a wide range of differential input voltages, making it versatile for various signal conditions.
  • Low Current Consumption: The LP311DRG4 is optimized for low power consumption, which is critical for battery-powered and energy-efficient devices.

Encased in a small-outline integrated circuit (SOIC) package, the LP311DRG4 is designed for easy integration into printed circuit boards (PCBs) with limited space. Its robust design ensures reliable performance even in challenging environmental conditions.

Whether you're designing industrial control systems, precision measurement devices, or any application where voltage level detection is crucial, the LP311DRG4 from Texas Instruments is an excellent choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1129 $50.0805
110+ $0.9132 $100.4520
170+ $0.8847 $150.3990
235+ $0.8561 $201.1835
305+ $0.8276 $252.4180
405+ $0.7420 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess