EN
  • EN
  • DE

LP2901IDRG4Q1

Part No LP2901IDRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC QUAD DIFF COMPARATOR 14-SOIC / Comparator General Purpose CMOS, MOS, Open-Collector 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type General Purpose
Number of Elements 4
Output Type CMOS, MOS, Open-Collector
Voltage - Supply, Single/Dual (±) 3V ~ 30V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.025µA @ 5V
Current - Output (Typ) 30mA @ 5V
Current - Quiescent (Max) 100µA
Temperature Range - Operating -40°C ~ 85°C
Case / Package 14-SOIC (0.154", 3.90mm Width)
Mounting Surface Mount
Supplier Device Package 14-SOIC
Base Product Number LP2901
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-23792-2-NDR,2156-LP2901IDRG4Q1,296-23792-1-NDR,296-23792-6,296-23792-6-NDR,-296-23792-1-ND,TEXTISLP2901IDRG4Q1,-LP2901IDRG4Q1-NDR,296-23792-1,-296-23792-1-NDR,296-23792-2,LP2901IDRG4Q1-ND
Standard Package 2,500
Win Source Part Number 1319870-LP2901IDRG4Q1
Ultra Librarian 3D Model Ultra Librarian LP2901IDRG4Q1 CAD Model

Description

Introducing the LP2901IDRG4Q1 from Texas Instruments

The LP2901IDRG4Q1 is a remarkable quad differential comparator designed by the renowned semiconductor manufacturer Texas Instruments. This advanced component is part of TI's automotive product lineup, crafted to meet the stringent requirements of the automotive industry, and is AEC-Q100 qualified for high reliability in automotive applications.

With its wide supply voltage range of 2V to 36V or ±1V to ±18V, the LP2901IDRG4Q1 offers exceptional versatility. This makes it suitable for a diverse array of automotive systems, including control units, sensor interfaces, and power management modules. Its low supply current, typically 0.8 mA, ensures energy efficiency, which is crucial in battery-powered applications.

The device features four independent voltage comparators that are designed to operate over a wide range of operating conditions. These comparators are capable of functioning with a single or dual power supply, making them highly adaptable for various circuit configurations. The LP2901IDRG4Q1's ability to directly interface with TTL, MOS, and CMOS also adds to its flexibility, allowing seamless integration with a broad spectrum of digital logic systems.

Another standout feature of the LP2901IDRG4Q1 is its open-collector outputs, which allow wired-AND connections. This configuration provides the possibility of connecting multiple outputs together to act as a collective or to interface with different voltage levels, further enhancing the device's utility in complex automotive circuits.

The robust design of the LP2901IDRG4Q1 ensures it can withstand harsh automotive environments. It is characterized for operation from -40°C to 125°C, demonstrating its ability to perform reliably under extreme temperature conditions. Additionally, the device comes in a space-saving 14-pin SOIC package, making it ideal for applications where board space is at a premium.

Overall, the LP2901IDRG4Q1 from Texas Instruments is a high-quality, dependable component that offers precision, energy efficiency, and versatility for automotive engineers and designers looking to create advanced, reliable automotive systems.

You May Also Be Interested in

Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5355 $50.8725
230+ $0.4394 $101.0620
355+ $0.4257 $151.1235
490+ $0.4120 $201.8800
630+ $0.3982 $250.8660
845+ $0.3570 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess