EN
  • EN
  • DE

LMX5252LQ/NOPB

Part No LMX5252LQ/NOPB
Manufacturer Texas Instruments
Catalog RF Receivers
Description IC RF TXRX BLUETOOTH 36-WFQFN / IC RF TxRx Only Bluetooth Bluetooth v1.2 2.4GHz 36-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Type TxRx Only
RF Family/Standard Bluetooth
Protocol Bluetooth v1.2
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 1dBm
Sensitivity -80dBm
Serial Interfaces SPI
Voltage - Supply 2.5V ~ 3V
Current - Receiving 39mA
Current - Transmitting 44mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 36-WFQFN Exposed Pad
Supplier Device Package 36-WQFN (6x6)
Base Product Number LMX5252
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.39.0001
Other Names 2156-LMX5252LQ/NOPB,2156-LMX5252LQ/NOPB-TITR-ND,TEXTISLMX5252LQ/NOPB
Standard Package 250
Win Source Part Number 981513-LMX5252LQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMX5252LQ/NOPB CAD Model

Description

Product Overview: Texas Instruments LMX5252LQ/NOPB

The Texas Instruments LMX5252LQ/NOPB is a high-performance, low-power Bluetooth radio transceiver designed to provide a complete RF solution for Bluetooth communication systems. It is a crucial component for a wide range of applications including wireless headsets, automotive hands-free systems, personal digital assistants (PDAs), and other portable devices requiring Bluetooth connectivity.

Key Features

  • Bluetooth Specification: Compliant with Bluetooth 2.0 Enhanced Data Rate (EDR) specification, ensuring compatibility with a broad range of Bluetooth devices.
  • Integration: Integrates a VCO, PLL, RF front end, power amplifier, and all necessary matching components in a compact QFN package, minimizing external component count and saving board space.
  • Low Power Consumption: Designed for power-sensitive applications, featuring several power-saving modes to extend battery life in portable devices.
  • Performance: Delivers robust link performance with excellent receiver sensitivity and high output power capability, ensuring reliable communication over a typical Bluetooth range.
  • Interface: Offers a simple and flexible interface that is easily interfaced with a variety of baseband processors.
  • Package: Available in a compact 32-pin QFN package, suitable for space-constrained applications.

Applications

The LMX5252LQ/NOPB is versatile and can be used in a multitude of applications where Bluetooth connectivity is required. Some of the common applications include:

  • Wireless Audio Devices (Headsets, Speakers)
  • Automotive Hands-Free Systems
  • Wireless Game Controllers
  • Health and Fitness Trackers
  • Smart Home Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMX5252LQ/NOPB is no exception. This product is designed to meet the rigorous demands of the modern wireless communication market, ensuring reliable performance in a variety of conditions and applications.

You May Also Be Interested in

Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $5.0670
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $22.2858
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess