EN
  • EN
  • DE

TDA7708LX32TR

Part No TDA7708LX32TR
Manufacturer STMicroelectronics
Catalog RF Receivers
Description ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Frequency 108MHz
Sensitivity -
Data Rate (Max) -
Modulation or Protocol AM, FM, RDS, SW-LW
Applications Automotive
Current - Receiving 350mA
Data Interface I²C, I²S, SPI
Memory Size -
Antenna Connector PCB, Surface Mount
Features -
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VFQFPN (9x9)
Base Product Number TDA7708
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1354653-TDA7708LX32TR
Ultra Librarian 3D Model Ultra Librarian TDA7708LX32TR CAD Model

Description

STMicroelectronics TDA7708LX32TR Automotive-Grade AM/FM Radio Tuner IC

The TDA7708LX32TR from STMicroelectronics is a state-of-the-art AM/FM radio tuner IC specifically designed for the automotive market. This advanced tuner IC is engineered to provide exceptional reception quality even in the most challenging signal conditions, ensuring a seamless and enjoyable listening experience for drivers and passengers alike.

Featuring STMicroelectronics' cutting-edge technology, the TDA7708LX32TR offers superior performance in both AM and FM bands. It is capable of receiving a wide range of frequencies, from long-wave and medium-wave AM signals to the full spectrum of FM, including RDS (Radio Data System) information. The inclusion of RDS enables the receiver to display additional information such as station names, song titles, and traffic updates, enhancing the user experience.

The TDA7708LX32TR comes in a compact surface-mount package designed to fit modern automotive electronic systems. Its small form factor allows for easy integration into car radios, infotainment systems, and other in-vehicle entertainment modules. The IC also features I2C bus control, which simplifies system design by allowing for easy communication with microcontrollers and other system components.

One of the key advantages of the TDA7708LX32TR is its built-in digital signal processing (DSP). This technology provides noise reduction, multipath mitigation, and adaptive IF bandwidth control, which collectively contribute to crystal-clear audio quality even in urban environments with high signal reflection and interference.

In addition to its robust performance, the TDA7708LX32TR is designed with automotive-grade reliability in mind. It is built to withstand the harsh conditions of the automotive environment, including temperature extremes and vibrations. This ensures long-lasting operation and reliability, which is crucial for automotive manufacturers and their customers.

Overall, the TDA7708LX32TR from STMicroelectronics represents a top-tier solution for automotive AM/FM radio reception. With its combination of advanced features, superior performance, and automotive-grade durability, it sets the standard for next-generation car radio tuner ICs.

You May Also Be Interested in

NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2000 $50.4000
30+ $3.4462 $103.3860
45+ $3.3385 $150.2325
62+ $3.2308 $200.3096
81+ $3.1231 $252.9711
108+ $2.8000 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess