EN
  • EN
  • DE

LMX2572LPRHAT

Part No LMX2572LPRHAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQUENCY SYNTH 40VQFN / 2-GHz Low Power Wideband RF Synthesizer With FSK Modulation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Frequency Synthesizer (RF)
PLL Yes
Input Clock
Number of Circuits 1
Frequency - Max 2GHz
Divider/Multiplier Yes/Yes
Supply Voltage (V) 3V ~ 3.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811187-LMX2572LPRHAT
Ultra Librarian 3D Model Ultra Librarian LMX2572LPRHAT CAD Model

Description

The LMX2572LPRHAT from Texas Instruments is a high-performance, wideband frequency synthesizer capable of generating frequencies from 10 MHz to 1344 MHz. This makes it an incredibly versatile component suitable for a variety of applications, including wireless infrastructure, test and measurement equipment, satellite systems, and radar.

At the heart of the LMX2572LPRHAT is a fractional-N phase-locked loop (PLL) with advanced features designed to provide superior performance. This synthesizer offers industry-leading phase noise performance, which is critical for applications requiring high signal purity. It also supports a wide range of output power levels, giving designers the flexibility to tailor the output for specific application needs.

The device includes integrated voltage-controlled oscillators (VCOs) and supports both differential and single-ended outputs. This allows for easy integration into various system designs without the need for external components, simplifying the design process and reducing overall system cost.

One of the standout features of the LMX2572LPRHAT is its programmability. With support for both SPI and hardware pin control, users can easily configure the device to meet their specific requirements. Additionally, the synthesizer's low spurious emissions help to maintain signal integrity and comply with stringent regulatory standards.

The LMX2572LPRHAT is housed in a compact 40-pin QFN package, which is ideal for space-constrained applications. Its power-efficient design ensures minimal power consumption, making it well-suited for battery-powered devices or energy-sensitive systems.

To aid in development, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design resources. This ensures that engineers can quickly and effectively incorporate the LMX2572LPRHAT into their designs and bring high-quality products to market.

In summary, the LMX2572LPRHAT from Texas Instruments is a high-quality, flexible solution for generating precise frequencies in a wide range of applications. Its exceptional performance, ease of use, and integration capabilities make it an ideal choice for designers looking to create cutting-edge electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5604 $62.2416
8+ $12.7675 $102.1400
13+ $12.3686 $160.7918
17+ $11.9696 $203.4832
22+ $11.5706 $254.5532
29+ $10.3736 $300.8344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess