EN
  • EN
  • DE

H16B-AD-LB

Part No H16B-AD-LB
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description CONN BASE BOTTOM ENTRY SZ16B / Base - Panel Mount Connector Bottom Entry 16B IP65 - Dust Tight, Water Resistant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Mfr TE Connectivity AMP Connectors
Series HB
Package Bulk
Product Status Active
Connector Type Base - Panel Mount
Style Bottom Entry
Size 16B
Lock Location Locking Clip (1) on Base Bottom
Thread Size -
Size / Dimension 4.575" L x 1.799" W x 1.165" H (116.20mm x 45.70mm x 29.60mm)
Housing Color Gray
Features Cover
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum Alloy, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number H16B
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1363738-H16B-AD-LB
Ultra Librarian 3D Model Ultra Librarian H16B-AD-LB CAD Model

Description

The TE Connectivity AMP Connectors HB series heavy-duty connector housing is a reliable and durable solution for connecting heavy-duty electrical components.

  • Temperature Range: -40°C to 125°C
  • Housing Material: Aluminum Alloy Die-Cast
  • Ingress Protection: IP65
  • Entry Style: Bottom Entry
  • Base Locking: Locking Clip on Base Bottom
  • Dimensions: 4.575" L x 1.799" W x 1.165" H
  • Housing Color: Gray
  • Finish: Powder-Coated
  • Product Status: Active
  • Cover: Yes

You May Also Be Interested in

Weidmuller
INSERT FEMALE 16POS+1GND CLAMP
Need more? Email Us
Weidmuller
HOUSING (INDUSTRY PLUG-IN CONNEC
Need more? Email Us
HARTING
CONN HOOD SIDE ENTRY SZ16A M20
Lowest to $12.2638
Phoenix Contact
INSERT MALE 10POS SCREW
Lowest to $9.4421
Amphenol
MODULE FEMALE 10POS CRIMP
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ6B M25
Need more? Email Us
HARTING
CONN BASE SIDE ENTRY SZ3A M20
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 16AWG
Lowest to $0.6722
HARTING
6 HP SCREW DOWN HOOD, TOP ENTRY,
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0407 $56.2849
14+ $7.5318 $105.4452
21+ $7.2773 $152.8233
30+ $6.7684 $203.0520
39+ $6.5140 $254.0460
48+ $6.2595 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess