EN
  • EN
  • DE

ADS7953SRHBR

Part No ADS7953SRHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12/10/8-Bit, 1 MSPS, 16/12/8/4-Channel, Single-Ended, MicroPower, Serial Interface ADCs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel - TR
Resolution 12
Sampling Rate 1M
Number of Inputs 16
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 1.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1141967-ADS7953SRHBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7953
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7953SRHBR CAD Model

Description

Product Overview: Texas Instruments ADS7953SRHBR

The Texas Instruments ADS7953SRHBR is a state-of-the-art, 16-channel, 12-bit analog-to-digital converter (ADC) that offers exceptional performance for a wide range of applications. This ADC is part of the ADS79xx family and is designed to meet the demanding requirements of advanced data acquisition systems, industrial control, and automation, as well as medical equipment and automotive applications.

With its high level of integration, the ADS7953SRHBR simplifies design and saves board space by incorporating multiple channels into a single package. The device operates on a single 2.7V to 5.25V power supply, making it versatile for various system voltage levels. It features a wide analog input voltage range and an SPI-compatible serial interface for easy communication with microcontrollers and DSPs.

Key Features:

  • Multiple Channels: The ADS7953SRHBR provides 16 channels of input, allowing for the simultaneous sampling of multiple signals, which is ideal for multi-sensor systems.
  • High Precision: With 12-bit resolution, this ADC offers fine quantization, ensuring accurate digital representations of analog signals.
  • Fast Sampling Rate: The device boasts a sampling rate of up to 1 MSPS (mega-samples per second), providing rapid data acquisition for real-time processing.
  • Low Power Consumption: It features a low-power design, which is crucial for battery-operated and energy-conscious applications.
  • Programmable Features: The ADC includes a programmable gain amplifier for each channel, programmable data rates, and an internal reference to cater to a variety of signal ranges and throughput requirements.
  • Robust Interface: The SPI-compatible serial interface ensures reliable and high-speed communication with host processors.

Applications:

The ADS7953SRHBR is suitable for a multitude of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical instrumentation
  • Automotive sensor interfacing and diagnostics
  • Battery-powered devices
  • Portable instrumentation

Overall, the ADS7953SRHBR from Texas Instruments is a versatile and reliable ADC solution that delivers high performance in a compact form factor, making it an excellent choice for designers looking to enhance their systems with precision data conversion capabilities.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7953 $58.9765
11+ $9.6782 $106.4602
16+ $9.3758 $150.0128
23+ $9.0733 $208.6859
29+ $8.7709 $254.3561
39+ $7.8636 $306.6804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess