The Texas Instruments LMX2360 is an advanced and highly integrated frequency synthesizer designed for use in a wide range of radio frequency (RF) applications. It is a member of the company's LMX series of synthesizers, known for their high performance and versatility.
The LMX2360 is composed of two PLLatinum dual frequency synthesizers, each generating a frequency output ranging from 2.5 GHz to 2.6 GHz for the RF synthesizer, and from 500 MHz to 1 GHz for the IF synthesizer. This broad frequency range allows the LMX2360 to be used in various applications, including wireless communication systems, satellite communication systems, and other RF applications.
Main Features:
- Low Phase Noise Performance: Crucial for signal quality and system performance.
- High Level of Integration: Incorporates a dual modulus prescaler, phase comparator, charge pump, programmable reference divider, and two programmable A and B counters into a single chip.
- Programmable Features: Includes power-down mode and hardware or software power-down mode selection, as well as a lock detect feature.
- Power Supply: Operates from a single 2.7 V to 5.5 V supply.
- Package: Compact 24-pin TSSOP.
In conclusion, the Texas Instruments LMX2360 is a high-performance, highly integrated frequency synthesizer offering a wide frequency range, low phase noise performance, and high level of integration, making it an excellent choice for versatile and reliable RF applications.