EN
  • EN
  • DE

CDC421A250RGET

Part No CDC421A250RGET
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN 250.00MHZ 3.3V 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Clock Generator IC 250MHz 1 24-VFQFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (4x4)
Family Name CDC421A250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-24589-6-NDR, 296-24589-1, 296-24589-2, 296-24589-2-NDR, -296-24589-1-NDR, 296-24589-1-NDR, -296-24589-1-ND, 296-24589-6, -CDC421A250RGET-NDR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915190-CDC421A250RGET
Ultra Librarian 3D Model Ultra Librarian CDC421A250RGET CAD Model

Description

The CDC421A250RGET from Texas Instruments is a state-of-the-art clock generator that provides a high-performance timing solution for a wide array of applications. Designed with precision in mind, this device is capable of generating a stable and accurate clock signal, which is essential for synchronizing digital systems.

This clock generator operates at a frequency range that is suitable for various high-speed digital systems. Its adjustable frequency range and low jitter make it an ideal choice for applications that require a reliable clock source, such as data communication, telecommunication, and high-speed computing systems.

Key Features

  • Frequency Range: The CDC421A250RGET offers a versatile frequency range that is adjustable based on system requirements, providing flexibility for different design needs.
  • Low Jitter: The low jitter performance ensures high signal integrity, which is crucial for maintaining the reliability of communication links and data paths within electronic systems.
  • Programmable: Users can program the device to meet specific timing requirements, allowing for customization and optimization for targeted applications.
  • Supply Voltage: It operates with a supply voltage that is compatible with common industry standards, ensuring easy integration into existing designs.
  • Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for use in environments with varying thermal conditions.
  • Package: The CDC421A250RGET comes in a compact package, which is beneficial for space-constrained applications.

The CDC421A250RGET is not just a clock generator; it is a solution that enhances system performance by providing a clean, stable, and precise clock signal. With its advanced features and Texas Instruments' reputation for quality, this product is an excellent choice for designers looking to improve the timing accuracy and reliability of their digital systems.

Whether you are designing a sophisticated server, a high-speed network router, or a cutting-edge consumer electronic device, the CDC421A250RGET will help ensure that your system operates at its best, with the synchronization that modern digital technologies demand.

You May Also Be Interested in

Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5001 $58.5003
7+ $16.0001 $112.0007
10+ $15.5001 $155.0010
14+ $15.0001 $210.0014
18+ $14.5001 $261.0018
24+ $13.0001 $312.0024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess