Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 3/3
Duplex Half
Receiver Hysteresis 40mV
Data Rate 30Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 1256328-SN75LBC170DB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN75LBC170
Introduction Date February 01, 2007
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN75LBC170DB CAD Model

Description

The SN75LBC170DB is a robust, high-performance device from Texas Instruments, designed to cater to the demanding needs of industrial communication systems. This integrated circuit is part of the family of differential bus transceivers intended for bidirectional communication on multipoint bus-transmission lines. It is compliant with the TIA/EIA-485A standard, ensuring its compatibility with a broad range of applications and systems.

Key Features

  • Interface Type: The SN75LBC170DB operates as a 3-line bus transceiver, offering a versatile interface for half-duplex communication.
  • Signaling Rate: It is capable of achieving signaling rates up to 30 Mbps, making it suitable for high-speed data transmission requirements.
  • Power Supply: This device operates over a wide range of supply voltages, from 4.75V to 5.25V, providing flexibility in various power environments.
  • Low Power Consumption: With its low-power consumption design, the SN75LBC170DB is ideal for power-sensitive applications.
  • Robust Protection: It features thermal shutdown protection and is designed to withstand over-voltage conditions, enhancing the product's reliability and longevity.
  • Package: The device is available in a DB package, which is a 20-pin SSOP (Shrink Small Outline Package), providing a compact footprint for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring performance in harsh environmental conditions.

Applications

The SN75LBC170DB is suitable for a wide array of applications, particularly where reliable data transmission is critical. It is often used in:

  • Industrial control and automation systems
  • Telecommunications equipment
  • Network servers and workstations
  • Professional audio and video equipment
  • Automotive control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN75LBC170DB is no exception. This product has undergone rigorous testing to meet the highest industry standards for performance and reliability, ensuring that it meets the requirements of even the most critical systems.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL TRANSCEIVER WITH TRANSIENT VOLTAGE SUPPRESSION
Lowest to $8.2106
ECAD model for SN65LBC184PE4
Atmel
LIN Transceiver
Lowest to $1.5765
ECAD model for ATA6663-FAQW
Texas Instruments
DUAL SIGNAL CONDITIONING TRANSCEIVER
Need more? Email Us
ECAD model for TLK1002ARGERG4
Texas Instruments
LOW-POWER DISSIPATION ADSL LINE DRIVER
Lowest to $18.8678
ECAD model for THS6182RHFRG4
Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE
Renesas Electronics America
±40V Fault Protected, 3.3V to 5V, ±15V Common Mode Range, RS-485/RS-422 Transceivers With Cable Invert and ±15kV ESD | IC TRANSCEIVER 14-SOIC
Lowest to $15.5362
ECAD model for ISL32433EIBZ

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention