EN
  • EN
  • DE

LMV761MF

Part No LMV761MF
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Comparator Single 5.25V Automotive 6-Pin SOT-23 T/R / LMV761/LMV762/LMV762Q Low Voltage, Precision Comparator with Push-Pull Output | IC COMP PREC W/P-POP LV SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Number of Elements 1
Output Type Push-Pull
Supply Voltage , Single/Dual (±) 2.7V ~ 5V
Voltage - Input Offset (Maximum) 0.2mV at 5V
Current - Input Bias (Maximum) 50pA at 5V
Current - Quiescent (Maximum) 700μA
CMRR, PSRR 100dB CMRR, 110dB PSRR
Propagation Delay (Maximum) 225ns
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-6
Mounting Style SMD
Supplier Device Package SOT-23-6
Family Part Number LMV761
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202239-LMV761MF
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automation & Process Control
Family Name LMV761
Introduction Date July 17, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMV761MF CAD Model

Description

The LMV761MF is a high-precision voltage comparator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is tailored for systems that require a precise voltage threshold detection and rapid response times.

Key Features

  • High Accuracy: The LMV761MF offers excellent accuracy with a very low input offset voltage, which makes it ideal for precision applications.
  • Low Power Consumption: Designed to operate with low power requirements, this device is suitable for battery-powered applications and energy-efficient designs.
  • Push-Pull Output: The comparator features a push-pull output stage that can drive loads directly without the need for an external pull-up resistor.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating a variety of applications and ensuring flexibility in system design.
  • Fast Response Time: The LMV761MF boasts a fast propagation delay, ensuring quick response to input voltage changes, which is critical in high-speed applications.

Applications

The LMV761MF is versatile and can be used in a range of applications, including:

  • Threshold detectors
  • Zero-crossing detectors
  • Window comparators
  • Battery-powered and portable devices
  • Data acquisition systems
  • Signal conditioning

Package and Quality

Available in a space-saving SOT-23 package, the LMV761MF is designed for compact circuit boards where space is at a premium. Texas Instruments is committed to delivering high-quality products, and the LMV761MF is no exception, undergoing rigorous testing to ensure performance and reliability.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources, including datasheets, design tools, and technical assistance to facilitate the integration of the LMV761MF into various projects, ensuring a smooth design-in process and quick time-to-market.

You May Also Be Interested in

Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8254 $53.6510
130+ $0.7732 $100.5160
205+ $0.7471 $153.1555
290+ $0.6948 $201.4920
375+ $0.6687 $250.7625
470+ $0.6426 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess