EN
  • EN
  • DE

LM4700T

Part No LM4700T
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS AB MONO 30W TO220-11
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 1-Channel (Mono) Class AB TO-220-11
Manufacturer Texas Instruments
Series Overture™
Package Tube
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Through Hole
Package TO-220-11 (Formed Leads)
Case / Package TO-220-11
Family Name LM4700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 20
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877476-LM4700T
Ultra Librarian 3D Model Ultra Librarian LM4700T CAD Model

Description

Introducing the Texas Instruments LM4700T Audio Power Amplifier

The LM4700T is a high-fidelity audio power amplifier from Texas Instruments, designed to deliver exceptional sound quality for a wide range of consumer electronics. This versatile amplifier is capable of driving 30W per channel into an 8 ohm load, making it an ideal choice for high-performance home stereo systems, television sound enhancements, and even as part of a premium car audio setup.

Key Features of the LM4700T

  • High Output Power: The LM4700T can deliver up to 30W of continuous average power to an 8 ohm load with less than 0.1% Total Harmonic Distortion (THD), ensuring clear and powerful audio reproduction.
  • Wide Supply Range: This amplifier operates over a wide supply voltage range, allowing it to be used in a variety of applications without the need for multiple power supplies.
  • Low Distortion: With THD as low as 0.1%, the LM4700T ensures high-quality sound with minimal distortion, preserving the integrity of the original audio signal.
  • Multiple Configuration Options: The LM4700T supports bridge or stereo amplifier configurations, providing flexibility in system design to meet specific audio channel requirements.
  • Protection Features: Built-in protection circuitry guards against over-temperature, over-voltage, and short-circuit conditions, enhancing the longevity and reliability of the amplifier.
  • Simple External Components: The LM4700T requires only a few external components for operation, facilitating a straightforward design and quick implementation.

Applications

The LM4700T is suitable for a range of applications where high-quality audio amplification is needed, including:

  • Home stereo systems
  • Television sound systems
  • Active speaker systems
  • Mini and micro component systems
  • Car audio amplifiers

With its robust feature set and versatile application range, the Texas Instruments LM4700T stands out as a leading solution for anyone looking to enhance their audio experience with a reliable and high-performing power amplifier.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess