EN
  • EN
  • DE

LMV7239QM7/NOPB

Part No LMV7239QM7/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LMV7235/LMV7239/LMV7239Q 75 nsec, Ultra Low Power, Low Voltage, Rail-to-Rail Input Comparator with Open-Drain/Push-Pull Output | IC COMPARATOR RRI LP LV SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Number of Elements 1
Output Type Open Drain, Push-Pull
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Maximum) 8mV at 5V
Current - Input Bias (Maximum) 600nA
Current - Quiescent (Maximum) 95μA
CMRR, PSRR 67dB CMRR, 85dB PSRR
Propagation Delay (Maximum) 75ns
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Mounting Style SMD
Supplier Device Package SC-70-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202228-LMV7239QM7/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Industrial, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LMV7239QM7/NOPB CAD Model

Description

Product Overview: LMV7239QM7/NOPB

The LMV7239QM7/NOPB is a high-performance, low-voltage comparator designed by Texas Instruments, renowned for its precision and power efficiency. This advanced comparator is ideal for battery-powered and portable applications due to its ultra-low power consumption and wide operating voltage range.

Key Features

  • Low Voltage Operation: The device operates from a supply voltage ranging from 2.7V to 5.5V, making it suitable for various low-power applications.
  • Ultra-Low Power Consumption: With a supply current of just 65 µA, the LMV7239QM7/NOPB is optimized for power-sensitive designs.
  • High Speed: The comparator features a propagation delay of only 200 ns, ensuring quick response times in critical signal processing tasks.
  • Push-Pull Output: The push-pull output stage eliminates the need for an external pull-up resistor and provides a low-impedance output capable of driving capacitive loads.
  • Input Offset Voltage: A low input offset voltage enhances the accuracy of the device, making it suitable for precision applications.
  • Temperature Range: The device is operational over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in varying environmental conditions.

Applications

The LMV7239QM7/NOPB is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable medical equipment
  • Threshold detectors
  • Notebook computers
  • Window comparators
  • Zero-crossing detectors

Product Specifications

Encased in a tiny SOT-23 package, the LMV7239QM7/NOPB is designed to save space on printed circuit boards. The device features a rail-to-rail input common-mode voltage range and an output voltage range that extends from 0V to Vcc, providing maximum flexibility in various circuit designs.

With its combination of low power, high speed, and precision, the LMV7239QM7/NOPB from Texas Instruments stands out as a reliable choice for engineers and designers looking to optimize their systems for energy efficiency and performance.

You May Also Be Interested in

Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2981 $50.5582
54+ $1.8856 $101.8224
83+ $1.8267 $151.6161
114+ $1.7678 $201.5292
147+ $1.7089 $251.2083
196+ $1.5321 $300.2916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess