EN
  • EN
  • DE

AD725ARZ-RL

Part No AD725ARZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Video Encoder
Applications RGB to NTSC/PAL
Voltage - Supply, Digital 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number AD725
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909648-AD725ARZ-RL
Ultra Librarian 3D Model Ultra Librarian AD725ARZ-RL CAD Model

Description

Analog Devices Inc. AD725ARZ-RL: RGB to NTSC/PAL Encoder

The AD725ARZ-RL from Analog Devices Inc. is a highly integrated, mixed-signal IC designed for converting RGB graphics signals into a composite video format that is compatible with NTSC and PAL systems. This encoder is an ideal solution for applications that require video encoding capabilities, such as video game consoles, computer video outputs, and other multimedia devices that need to interface with standard television sets or video recorders.

Key Features:

  • Integrated Triple 2.5 MHz Video DACs: The AD725ARZ-RL features three digital-to-analog converters that operate at 2.5 MHz, providing high-quality video signal output.
  • Support for NTSC and PAL: This encoder can generate both NTSC and PAL composite video signals, making it versatile for use in different regions and with various television standards.
  • Low Power Consumption: Designed with power efficiency in mind, the AD725 operates with a low power consumption, which is critical for portable and battery-powered applications.
  • Wide Operating Temperature Range: The device is reliable over a broad temperature range, making it suitable for use in diverse operating environments.
  • Subcarrier Frequency: It has a highly accurate internal subcarrier frequency generator for both NTSC and PAL modes, ensuring precise color reproduction and stability.

Performance and Ease of Use:

The AD725ARZ-RL is designed to simplify the design of video encoding systems by integrating several key functions into a single package. It accepts RGB input and directly encodes it into a standard analog baseband television signal, eliminating the need for external filters and encoders. The device's internal color burst oscillator requires only an external 4.433619 MHz or 3.579545 MHz crystal for PAL or NTSC operation, respectively.

Package and Reliability:

Housed in a compact 16-lead SOIC package, the AD725ARZ-RL is both space-saving and robust. Analog Devices Inc. is known for its commitment to high-quality and reliable components, and this product is no exception. It is designed to meet the stringent requirements of the professional video industry, as well as consumer electronics manufacturers.

Overall, the AD725ARZ-RL is a powerful, efficient, and reliable solution for video signal encoding, providing designers with a straightforward approach to integrating video output capabilities into their products.

You May Also Be Interested in

Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0440 $62.0880
4+ $25.4720 $101.8880
7+ $24.6760 $172.7320
9+ $23.8800 $214.9200
11+ $23.0840 $253.9240
15+ $20.6960 $310.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,197 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess