EN
  • EN
  • DE
Part No 2975
Manufacturer Adafruit Industries LLC
Catalog Maker/DIY, Educational
Description ADAFRUIT PARTS PAL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Maker/DIY, Educational - Educational Kits
Mfr Adafruit Industries LLC
Package Bulk
Product Status Active
Kit Type Components
Main Purpose Basic Components Kit
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.8585
California Prop 65 Warning Information
Win Source Part Number 540829-2975
Ultra Librarian 3D Model Ultra Librarian 2975 CAD Model

Description

The 540829-2975 is an educational kit designed for makers and DIY enthusiasts.

  • Package: Bulk
  • Quantity: 1 piece
  • Purpose: Basic components for various projects
  • Suitable for: Educational purposes
  • Manufacturer: Adafruit Industries LLC

You May Also Be Interested in

Adafruit Industries LLC
ADAFRUIT PARTS PAL
Need more? Email Us
Adafruit Industries LLC
GETTING STARTED W/ RASPI 3 A+
Need more? Email Us
Pololu Corporation
ZUMO 2040 OLED KIT (NO MTRS)
Lowest to $0.4587
AAR
Global Specialties
AAR EDUCATIONL ARDUINO ROBOT KIT
Need more? Email Us
Bantam Tools
HEAT SINK EXPERIMENT KIT
Need more? Email Us
Adafruit Industries LLC
CODE.ORG CIRCUIT PLAYGROUND INDI
Need more? Email Us
Kitronik Ltd.
DELUXE REAR BIKE LIGHT KIT
Need more? Email Us
Adafruit Industries LLC
CIRCUITPYTHON STARTER KIT WITH A
Need more? Email Us
Global Specialties
DC MOTOR SPEED CONTROL KIT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess