EN
  • EN
  • DE

MAX912CPE

Part No MAX912CPE
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type with Latch
Output Type Complementary, TTL
Supply Voltage , Single/Dual (±) 5V ~ 10V
Voltage - Input Offset (Maximum) 2mV at ±5V
Current - Input Bias (Maximum) 5μA at ±5V
Current - Output 20mA
Current - Quiescent (Maximum) 10mA
CMRR, PSRR 110dB CMRR, 100dB PSRR
Propagation Delay (Maximum) 14ns
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Mounting Style Through Hole
Supplier Device Package 16-PDIP
Family Part Number MAX912
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215317-MAX912CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX912CPE CAD Model

Description

The MAX912CPE from Maxim Integrated is a high-performance, precision comparator designed to operate from a single +5V supply or dual supplies up to ±15V. This versatile component is well-suited for a wide array of applications including zero-crossing detectors, window comparators, voltage monitors, and more, thanks to its high-speed response and low power consumption.

Key Features

  • Fast Propagation Delay: With a typical propagation delay of just 40ns, the MAX912CPE ensures rapid response times, making it ideal for high-frequency or time-sensitive applications.
  • Single-Supply Operation: The ability to operate from a single +5V supply simplifies power supply design and allows for easy integration into existing systems.
  • Low Power Consumption: Consuming only 1.9mA of supply current, this comparator is an excellent choice for battery-powered or energy-efficient designs.
  • High Input Impedance: The high input impedance minimizes loading on the input source, preserving signal integrity and reducing the need for buffering.
  • Differential Inputs: The comparator features differential inputs, increasing its versatility and making it suitable for a broader range of signal conditions.

Applications

  • Zero-Crossing Detectors
  • Window Comparators
  • Voltage and Current Sensing
  • Battery-Powered Systems
  • High-Speed Sampling Circuits
  • Data Acquisition Systems

Product Specifications

The MAX912CPE comes in a 16-pin PDIP (Plastic Dual In-line Package) that is easy to mount on printed circuit boards. Its operational temperature range is from 0°C to +70°C, which covers most commercial application requirements. The device features a common-mode input voltage range from the negative supply to within 1.5V of the positive supply, ensuring flexibility in various application conditions.

With its combination of high speed, precision, low power, and single-supply operation, the MAX912CPE comparator from Maxim Integrated is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess