EN
  • EN
  • DE

LM2903AVQDR

Part No LM2903AVQDR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Differential
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage , Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Maximum) 2mV at 32V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 2.5mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LM2903
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198208-LM2903AVQDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2903AVQDR CAD Model

Description

Product Overview: Texas Instruments LM2903AVQDR

The LM2903AVQDR from Texas Instruments is a high-performance, dual differential comparator that is designed to provide a precise voltage comparison solution for a wide range of electronic applications. This device is part of the industry-standard LM393 series and is known for its reliability, versatility, and cost-effectiveness.

The LM2903AVQDR operates with a single or dual supply voltage, ranging from 2V to 36V for a single supply or ±1V to ±18V for a dual supply, making it suitable for battery-powered devices as well as for more complex electronic systems. Its low supply current, which is independent of the supply voltage, ensures energy efficiency, a crucial aspect for portable and low-power applications.

Key Features:

  • Wide Supply Range: Capable of operating from a single supply of 2V to 36V or a dual supply of ±1V to ±18V, the LM2903AVQDR offers great design flexibility.
  • Low Supply Current: The device features a typical low supply current of 0.8mA, which is independent of the supply voltage, making it ideal for battery-operated devices.
  • High Input Offset Voltage: An input offset voltage of 3mV allows for more accurate voltage comparison and measurement.
  • Dual Comparators: The inclusion of two independent voltage comparators enables the device to handle multiple signals simultaneously.
  • Output Compatibility: LM2903AVQDR's outputs can be connected to other open-collector outputs to achieve wired-AND relationships, enhancing its utility in complex circuits.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, this comparator is suitable for industrial-grade applications.

Applications:

The LM2903AVQDR is a versatile component that can be used in various applications, including:

  • Limit comparators
  • Simple analog-to-digital converters (ADCs)
  • Voltage monitoring
  • Window comparators
  • Level shifting
  • Battery chargers
  • Automotive and consumer electronics
  • Industrial control systems

With its robust design and comprehensive feature set, the LM2903AVQDR is an excellent choice for engineers and designers looking for a reliable and efficient voltage comparison solution.

You May Also Be Interested in

Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5121 $51.2100
240+ $0.4202 $100.8480
370+ $0.4070 $150.5900
510+ $0.3939 $200.8890
660+ $0.3808 $251.3280
880+ $0.3414 $300.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,999 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess