TSB12LV01BPZTG4: IEEE 1394-1995 Link Layer Controller
The TSB12LV01BPZTG4 is a high-performance link-layer controller from Texas Instruments designed for facilitating communication in IEEE 1394-1995 high-speed serial bus interfaces. This device is tailored for applications that demand reliable data transfer at high speeds, making it an ideal choice for multimedia, digital video, and mass storage systems.
Key Features
- Compliance: Fully compliant with the IEEE 1394-1995 Standard and compatible with the P1394a Supplement 4.0.
- Data Transfer Rates: Supports 100M bits/s, 200M bits/s, and 400M bits/s data transfer rates, catering to a wide range of performance requirements.
- Integration: Integrates a link-layer controller and a 2K-byte FIFO for asynchronous and isochronous data transfers, enhancing efficiency and reducing system complexity.
- Interfaces: Offers a flexible interface to various types of physical layers (PHY), enabling seamless integration with a variety of IEEE 1394 PHY chips.
- Power Management: Features advanced power management capabilities including support for multiple power-down modes, which help conserve power in portable applications.
- Package: Available in a 100-Pin TQFP (Thin Quad Flat Package), which is suitable for space-constrained applications.
Applications
The TSB12LV01BPZTG4 is designed to serve a diverse array of applications, particularly where high-speed and reliable data transfer is crucial. Some of the typical applications include:
- Digital Video Camcorders and VCRs
- PCs and Workstations
- Digital Cameras
- External Storage Devices
- Printers and Scanners
- Home Entertainment Systems
Technical Specifications
The device is built to perform in demanding conditions and comes with a comprehensive set of technical specifications:
- Supply Voltage: 3.3V ± 0.3V
- Operating Temperature Range: 0°C to 70°C
- Package Type: 100-Pin TQFP
- RoHS Compliant: Yes
With its robust feature set and compliance with IEEE 1394 standards, the TSB12LV01BPZTG4 from Texas Instruments stands out as a reliable solution for high-speed data communication in a multitude of applications.